处理中...

首页  >  产品百科  >  SiT1602AC-23-25S-65.000000

SiT1602AC-23-25S-65.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 2.25V 2.75V 15pF ±50ppm 65MHz QFN 贴片安装
供应商型号: 10A-SIT1602AC-23-25S-65.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1602AC-23-25S-65.000000

SiT1602AC-23-25S-65.000000概述

    Smart Timing Choice: SiT1602 Low Power Standard Frequency Oscillator
    1. Product Introduction
    The SiT1602 is a low-power, standard frequency oscillator developed by SiTime Corporation, a leader in precision timing solutions. This oscillator delivers high performance and flexibility across multiple industries, making it ideal for diverse electronic applications.
    Key features include:
    - A wide range of 51 standard frequencies between 3.75 MHz and 77.76 MHz.
    - Total frequency stability as low as ±20 PPM.
    - Ultra-low power consumption, with typical values of 3.6 mA.
    - Standby mode to extend battery life.
    - Fast startup time (5 ms).
    - Compatibility with LVCMOS/HCMOS outputs.
    - Available in industry-standard packages, including 2.0 x 1.6 mm², 2.5 x 2.0 mm², 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm².
    - Pb-free, RoHS, and REACH compliance.
    Applications include high-speed serial protocols (e.g., USB, SATA, Ethernet), portable devices (tablets, e-books), storage solutions (SSD, DVR), and network devices (GPON, EPON).
    2. Technical Parameters
    Below are the extracted technical specifications of the SiT1602:
    | Parameter | Typical Value (Min–Max) | Unit | Notes |
    ||
    | Frequency Range | 3.75–77.76 | MHz | Includes 51 standard frequencies. |
    | Frequency Stability | ±20 PPM | ppm | Includes initial tolerance, 1st-year aging, and operating conditions. |
    | Operating Temperature | -20–+70 (Extended) | °C | Industrial (-40–+85°C also available). |
    | Supply Voltage | 1.62–3.63 | V | Adjustable to fit different voltage requirements. |
    | Current Consumption | 3.6–4.5 | mA | No load condition at 20 MHz. |
    | Startup Time | ≤5 | ms | Measured from Vdd reaching rated min value. |
    | Standby Current | 0.6–4.3 | µA | Varying with Vdd and temperature. |
    | Jitter (RMS Period) | ≤3 | ps | Varies with frequency and supply voltage. |
    | Rise/Fall Time | 0.65–6.16 | ns | Adjustable via programmable drive strength. |
    The device is fully compliant with industry standards, ensuring robust performance under diverse operating conditions.
    3. Product Features and Advantages
    The SiT1602 stands out due to its:
    - High Precision: Outstanding total frequency stability, enabling reliable timing in critical applications.
    - Low Power Consumption: Optimized for battery-powered systems.
    - Rapid Start-Up: Fast 5 ms startup time ensures immediate functionality.
    - Flexible Output Options: Supports LVCMOS/HCMOS outputs and standby modes for power efficiency.
    - Field Programmability: Allows customization post-production for optimal performance.
    Its robustness and adaptability make it an ideal choice for cutting-edge applications requiring precise timing.
    4. Application Cases and Usage Recommendations
    The SiT1602 is widely used in scenarios demanding high-speed data transmission and low latency. Some practical use cases include:
    - Data Storage: SSDs, DVRs, and e-books benefit from its low jitter and stability.
    - Networking Equipment: Devices like GPON, EPON, and routers rely on the SiT1602 for consistent performance.
    - Consumer Electronics: Tablets and e-readers leverage its low power draw and compact size.
    Usage Suggestions:
    - Always ensure a 0.1 µF capacitor is placed between Vdd and GND for sta

SiT1602AC-23-25S-65.000000参数

参数
输出格式 HCMOS|LVCMOS
负载电容 15pF
最大电源电流 -
频率稳定性 ±50ppm
扩频带宽 -
频率 65MHz
最大工作电压 2.75V
最小工作电压 2.25V
通用封装 QFN
安装方式 贴片安装

SiT1602AC-23-25S-65.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1602AC-23-25S-65.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1602AC-23-25S-65.000000 SiT1602AC-23-25S-65.000000数据手册

SiT1602AC-23-25S-65.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.082
100+ ¥ 3.99
1000+ ¥ 3.4884
4000+ ¥ 3.3516
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693