处理中...

首页  >  产品百科  >  SiT1618AA-38-33N-11.059200

SiT1618AA-38-33N-11.059200

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.97V 3.63V 15pF ±30ppm 11.0592MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-38-33N-11.059200
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-38-33N-11.059200

SiT1618AA-38-33N-11.059200概述

    SiT1618: Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a high-performance standard frequency oscillator designed for industrial, medical, automotive, avionics, and other demanding high-temperature applications. This oscillator provides precise timing solutions across a wide range of applications such as industrial sensors, PLCs, motor servos, outdoor networking equipment, medical video cameras, and asset tracking systems. It combines advanced stability, low power consumption, and compatibility with common industry standards to ensure reliable performance in challenging environments.
    Technical Parameters
    Below are the key technical specifications of the SiT1618:
    | Parameter | Minimum Value | Typical Value | Maximum Value | Unit |

    | Output Frequency Range | 7.3728 | N/A | 48 | MHz |
    | Frequency Stability | -20 | N/A | +20 | ppm |
    | Operating Temperature Range | -40 | N/A | 125 | °C |
    | Supply Voltage | 1.62 | N/A | 3.63 | V |
    | Current Consumption (No Load) | - | 3.4 | 4.5 | mA |
    | Standby Current | - | 0.6 | 3.5 | µA |
    Additionally, the SiT1618 features excellent total frequency stability as low as ±20 ppm, ensuring precision timing even under varying environmental conditions. The output is compatible with LVCMOS/LVTTL standards, supporting various voltage levels (1.8V to 3.3V).
    Product Features and Advantages
    The SiT1618 stands out with several unique features and advantages:
    - Wide Range of Frequencies: Supports 33 standard frequencies between 7.3728 MHz and 48 MHz, providing flexibility for diverse applications.
    - High Reliability: Operates over a wide temperature range (-40°C to 125°C), making it ideal for harsh environments.
    - Low Power Consumption: Consumes as little as 3.4 mA typical at 1.8V, contributing to energy-efficient designs.
    - Field Programmability: Offers instant sample availability through Time Machine II, allowing rapid customization and prototyping.
    - Compliance: Compliant with RoHS, REACH, Pb-Free, Halogen-Free, and Antimony-Free standards, meeting stringent regulatory requirements.
    Application Cases and Usage Suggestions
    The SiT1618 is extensively utilized in industrial sensors and medical equipment where stable and accurate timing is critical. In applications such as motor servo controls, outdoor networking gear, and asset tracking systems, the oscillator's ability to maintain frequency stability over a broad temperature range ensures optimal performance.
    For example, in industrial sensor systems, users can implement OE or ST modes to manage power consumption dynamically based on system demands. When designing PCB layouts, adding a 0.1 µF capacitor between Vdd and GND is essential for stability. Furthermore, configuring Pin 1 appropriately (OE, ST, or NC) helps tailor the device's functionality to specific application needs.
    Compatibility and Support
    The SiT1618 is designed to be compatible with multiple electronic systems and supports the industry-standard packages (e.g., 2.0 x 1.6 mm to 7.0 x 5.0 mm). Customers can expect comprehensive support from SiTime, including technical assistance and warranty services. The product is suitable for integration with existing hardware setups, simplifying implementation and minimizing design challenges.
    Common Issues and Solutions
    Some common issues users might encounter include:
    1. Clock Output Delay: Solution—Ensure the correct drive strength configuration is applied using the tables provided.
    2. Inconsistent Frequency Output: So

SiT1618AA-38-33N-11.059200参数

参数
最大电源电流 -
频率稳定性 ±30ppm
扩频带宽 -
频率 11.0592MHz
最大工作电压 3.63V
最小工作电压 2.97V
输出格式 LVCMOS|LVTTL
负载电容 15pF
通用封装 QFN
安装方式 贴片安装

SiT1618AA-38-33N-11.059200厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-38-33N-11.059200数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-38-33N-11.059200 SiT1618AA-38-33N-11.059200数据手册

SiT1618AA-38-33N-11.059200封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693