处理中...

首页  >  产品百科  >  SiT1602AC-73-XXS-33.333000

SiT1602AC-73-XXS-33.333000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 2.25V 3.63V 15pF ±50ppm 33.333MHz
供应商型号: 10A-SIT1602AC-73-XXS-33.333000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1602AC-73-XXS-33.333000

SiT1602AC-73-XXS-33.333000概述

    # SiT1602 Low Power Standard Frequency Oscillator Technical Overview
    Product Introduction
    The SiT1602 is a low-power standard frequency oscillator developed by SiTime Corporation, renowned for its innovative MEMS timing solutions. This oscillator supports 51 standard frequencies ranging from 3.75 MHz to 77.76 MHz, making it ideal for a variety of applications. Key applications include digital still cameras (DSC), digital video cameras (DVC), video recorders (DVR), internet protocol cameras (IP CAM), tablets, e-books, solid-state drives (SSD), and high-speed networking devices such as GPON, EPON, and Ethernet.
    The SiT1602 offers exceptional total frequency stability as low as ±20 ppm, making it suitable for high-speed serial protocols like USB, SATA, SAS, Firewire, and Ethernet. It also features low power consumption (3.6 mA typical), standby mode for extended battery life, and fast startup time of 5 ms. Additionally, the SiT1602 is available in industry-standard packages and supports LVCMOS/HCMOS compatible outputs.
    Technical Parameters
    The SiT1602 oscillator's technical parameters are summarized below:
    | Parameter | Min | Typical | Max | Units | Conditions |
    |
    | Output Frequency Range | 3.75 | N/A | 77.76 | MHz | 51 standard frequencies provided |
    | Frequency Stability | -20 | N/A | +20 | ppm | Includes initial tolerance, aging, and temp. |
    | Operating Temperature Range | -20 | N/A | +70 | °C | Extended commercial grade |
    | Supply Voltage | 1.62 | N/A | 3.63 | V | Continuous operation |
    | Current Consumption (No Load) | 3.4 | 3.6 | 4.5 | mA | f = 20 MHz |
    | Startup Time | N/A | 5 | N/A | ms | Measured from Vdd reaching minimum |
    | Standby Current | 0.6 | 1.3 | 4.3 | µA | ST = GND |
    | Jitter (RMS Phase Jitter) | 0.5 | 0.9 | 2 | ps | f = 75 MHz |
    Additional features include programmable drive strength to optimize rise/fall times, excellent immunity to electromagnetic interference (EMI), and robust thermal performance across various operating conditions.
    Product Features and Advantages
    The SiT1602 stands out due to its:
    - High accuracy and reliability with ±20 ppm frequency stability.
    - Energy-efficient design, consuming as little as 3.6 mA under typical conditions.
    - Quick startup capability within 5 ms.
    - Compatibility with multiple voltage levels (1.62V to 3.63V).
    - Field programmability via the Time Machine II tool, allowing real-time customization.
    These characteristics make the SiT1602 highly competitive in markets demanding advanced timing solutions, particularly in consumer electronics and enterprise infrastructure.
    Application Case Studies and Usage Tips
    Applications:
    - Consumer Electronics: Used in tablets, e-books, and SSDs requiring precise timing signals.
    - Networking Equipment: Ideal for GPON, EPON, and Ethernet switches that rely on stable oscillations for data transmission.
    Usage Suggestions:
    1. Ensure a pull-up resistor (<10 kΩ) between OE/ST pin and Vdd in noisy environments.
    2. Always connect a 0.1 µF capacitor between Vdd and GND to stabilize power supply.
    3. Optimize drive strength settings based on output load requirements to minimize jitter and maximize EMI reduction.
    Compatibility and Support
    The SiT1602 is designed to work seamlessly with a wide range of electronic components and systems. It supports standa

SiT1602AC-73-XXS-33.333000参数

参数
负载电容 15pF
最大电源电流 -
频率稳定性 ±50ppm
扩频带宽 -
频率 33.333MHz
最大工作电压 3.63V
最小工作电压 2.25V
输出格式 HCMOS|LVCMOS

SiT1602AC-73-XXS-33.333000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1602AC-73-XXS-33.333000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1602AC-73-XXS-33.333000 SiT1602AC-73-XXS-33.333000数据手册

SiT1602AC-73-XXS-33.333000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.445
100+ ¥ 4.56
1000+ ¥ 3.99
4000+ ¥ 3.819
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693