处理中...

首页  >  产品百科  >  SIT8008AC-31-33E-62.000000

SIT8008AC-31-33E-62.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 2.97V 3.63V 15pF ±20ppm 62MHz
供应商型号: 10A-SIT8008AC-31-33E-62.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SIT8008AC-31-33E-62.000000

SIT8008AC-31-33E-62.000000概述

    SiT8008 Low Power Programmable Oscillator
    Product Introduction
    The SiT8008 is a state-of-the-art low power programmable oscillator designed by SiTime Corporation, offering precise frequency control and high reliability across a wide range of applications. This oscillator is capable of generating any frequency between 1 MHz and 110 MHz, with accuracy up to six decimal places. It is ideally suited for applications such as digital still cameras (DSC), digital video cameras (DVC), digital video recorders (DVR), internet protocol cameras (IP CAM), tablets, e-books, solid-state drives (SSD), gigabit passive optical network (GPON), and enhanced passive optical network (EPON).
    Technical Parameters
    The SiT8008 exhibits excellent total frequency stability, ranging from ±20 PPM under standard conditions. Its power consumption is optimized for low power environments, with a typical current draw of 3.6 mA. The oscillator supports programmable drive strength, which can be adjusted to improve jitter performance, reduce electromagnetic interference (EMI), or handle larger capacitive loads. The output is compatible with both LVCMOS and HCMOS standards.
    | Parameter | Typical Value |

    | Frequency Range | 1 MHz to 110 MHz |
    | Frequency Stability | ±20 PPM |
    | Operating Temperature Range | -40°C to 85°C |
    | Supply Voltage | 1.62V to 3.63V |
    | Current Consumption | 3.6 mA |
    Product Features and Advantages
    The SiT8008 stands out due to its precision and adaptability. Key features include:
    - Adjustable frequency from 1 MHz to 110 MHz.
    - Programmable drive strength for optimal system performance.
    - Compatibility with high-speed serial protocols like USB, SATA, SAS, Firewire, and Ethernet.
    - Superior frequency stability under varying conditions.
    - Support for industrial-grade operating temperatures.
    Application Cases and Usage Recommendations
    The SiT8008 finds extensive use in high-speed serial communications, where its stable frequency output ensures reliable data transmission. For instance, in IP CAM systems, it facilitates clear and uninterrupted video streaming. When implementing the SiT8008 in a design, engineers should ensure proper decoupling capacitors are used (recommended 0.1 µF between Vdd and GND) to enhance stability.
    Compatibility and Support
    The SiT8008 is fully compliant with industry standards including RoHS and REACH. It supports multiple package sizes and offers customization through Time Machine II programming tools, allowing designers to tailor the oscillator to their specific needs. Technical support is readily available from SiTime, ensuring seamless integration into various electronic designs.
    Common Issues and Solutions
    Users may encounter issues such as incorrect frequency settings or excessive jitter. These can typically be resolved by recalibrating the drive strength or verifying the application circuit layout against recommended schematics provided in the manual.
    Conclusion and Recommendation
    Overall, the SiT8008 offers unparalleled flexibility and performance in its class, making it an excellent choice for modern electronics requiring precise timing solutions. Given its robust feature set and compatibility, we highly recommend the SiT8008 for applications demanding high reliability and adaptability.
    For more detailed technical specifications and ordering information, please refer to the official SiTime website or contact their support team directly.

SIT8008AC-31-33E-62.000000参数

参数
负载电容 15pF
最大电源电流 -
频率稳定性 ±20ppm
扩频带宽 -
频率 62MHz
最大工作电压 3.63V
最小工作电压 2.97V
输出格式 HCMOS|LVCMOS

SIT8008AC-31-33E-62.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SIT8008AC-31-33E-62.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SIT8008AC-31-33E-62.000000 SIT8008AC-31-33E-62.000000数据手册

SIT8008AC-31-33E-62.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.445
100+ ¥ 4.56
1000+ ¥ 3.99
4000+ ¥ 3.819
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693