处理中...

首页  >  产品百科  >  SiT1618AA-23-18S-9.830400

SiT1618AA-23-18S-9.830400

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 1.62V 1.98V 15pF ±50ppm 9.8304MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-23-18S-9.830400
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-23-18S-9.830400

SiT1618AA-23-18S-9.830400概述

    The SiT1618 Standard Frequency, High-Temperature Oscillator
    Product Introduction
    The SiT1618 is a highly versatile standard frequency, high-temperature oscillator designed to meet the demanding requirements of industrial, medical, automotive, avionics, and other high-temperature applications. This device offers precise frequency generation across a broad spectrum of operational conditions, making it ideal for environments where reliability and accuracy are paramount. With its ability to operate within temperatures ranging from -40°C to 125°C, the SiT1618 ensures consistent performance in extreme conditions.
    Key application areas include industrial sensors, programmable logic controllers (PLCs), motor servos, outdoor networking equipment, medical video cameras, asset tracking systems, and more.
    Technical Parameters
    Below are the critical technical specifications extracted from the product manual:
    | Parameter | Symbol | Min. | Typ. | Max. | Unit | Condition |
    ||
    | Frequency Range | f | 7.3728 | - | 48 | MHz | 33 standard frequencies provided; refer to Table 13 for exact details. |
    | Frequency Stability | Fstab | -20 | - | +20 | ppm | Includes initial tolerance at 25°C, 1st year aging, temp variations, etc. |
    | Operating Temperature Range | Tuse | -40 | - | 125 | °C | Industrial: -40°C to +105°C; Automotive: -40°C to +125°C |
    | Supply Voltage | Vdd | 1.62 | 1.8 | 3.63 | V | Compatible with 1.8V to 3.3V supply. |
    | Current Consumption | Idd | - | 3.4 | 4.5 | mA | No load condition, f = 20 MHz. |
    | OE Disable Current | Iod | - | - | 4.1 | mA | Vdd = 2.5V to 3.3V, OE = Low. |
    | Standby Current | Istd | - | 2.6 | 8.5 | µA | Vdd = 2.8V to 3.3V, ST = Low. |
    | RMS Period Jitter (f = 20 MHz) | Tjitt | - | 1.6 | 2.5 | ps | Vdd = 2.5V to 3.3V. |
    Other notable parameters include:
    - LVCMOS/LVTTL compatible output.
    - Industry-standard packages: 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm.
    - Compliant with RoHS and REACH standards.
    Product Features and Advantages
    The SiT1618 stands out with its exceptional total frequency stability (as low as ±20 ppm) and ultra-low power consumption (3.4 mA typical at 1.8V). Key advantages include:
    - Wide Frequency Range: Supports 33 standard frequencies between 7.3728 MHz and 48 MHz.
    - Extensive Temperature Range: Operates from -40°C to 125°C, ensuring durability in harsh environments.
    - Flexibility: Adjustable OE and ST modes allow fine-tuned control over output enablement and standby states.
    - High Reliability: "No runt" and "no glitch" outputs during startup and resume ensure smooth operations without disruptions.
    - Field Programmability: Easily customizable via Time Machine II and field programmable oscillators for rapid prototyping and customization.
    Application Case Studies and Usage Recommendations
    The SiT1618 excels in various industrial and automotive applications. For instance:
    - Industrial Sensors: Ensures stable timing even under fluctuating environmental conditions.
    - Motor Servos: Provides precise frequency generation for moti

SiT1618AA-23-18S-9.830400参数

参数 值
最小工作电压 1.62V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±50ppm
扩频带宽 -
频率 9.8304MHz
最大工作电压 1.98V
通用封装 QFN
安装方式 贴片安装
应用等级 工业级

SiT1618AA-23-18S-9.830400厂商介绍

SiTime专注于基于硅和微机电技术的精密时钟解决方案,提供振荡器及相关时钟产品。公司围绕电子系统的频率稳定性、可靠性和集成需求开展开发,服务于通信、企业基础设施、汽车、工业及消费电子等应用。

在云汉芯城,用户可通过完整 MPN、产品类别或 BOM 查询 SiTime 相关型号,如 553SCMGI、SIT1533AI-H4-DCC-32.768E、551MILFT、SIT82C251T 等,并进一步核对 datasheet、库存、MOQ/SPQ、交期、合规文件需求和可替代型号信息。

【采购提示】型号规格请以 datasheet 为准;库存、价格、MOQ/SPQ 和交期请以实时查询、RFQ 回复或销售确认为准。

SiT1618AA-23-18S-9.830400数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-23-18S-9.830400 SiT1618AA-23-18S-9.830400数据手册

SiT1618AA-23-18S-9.830400封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 20.8
35+ ¥ 18.392
100+ ¥ 16.53
500+ ¥ 15.732
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 104
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
514NCA001004BAG ¥ 0
514RCC001237BAGR ¥ 92.9104
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.4851
570BAB000124DG ¥ 463.6235