处理中...

首页  >  产品百科  >  SiT1618AA-12-18N-7.372800

SiT1618AA-12-18N-7.372800

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 1.62V 1.98V 15pF ±25ppm 7.3728MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-12-18N-7.372800
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-12-18N-7.372800

SiT1618AA-12-18N-7.372800概述

    # SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a highly versatile standard frequency, high temperature oscillator developed by SiTime Corporation. This device is designed to operate across a wide range of temperatures, making it ideal for harsh environmental conditions. It supports a variety of industrial, medical, automotive, and avionics applications. The product features excellent total frequency stability, low power consumption, and compatibility with multiple output standards, such as LVCMOS/LVTTL. With its robust construction and compliance with industry standards like RoHS and REACH, the SiT1618 stands out as a reliable choice for demanding electronic systems.
    Key Features:
    - Standard Frequencies: Supports 33 standard frequencies ranging from 7.3728 MHz to 48 MHz.
    - Temperature Range: Operates from -40°C to 125°C (extended industrial grade).
    - Voltage Support: Compatible with supply voltages of 1.8V to 3.3V.
    - Output Stability: Offers total frequency stability as low as ±20 ppm.
    - Power Efficiency: Typical current consumption of 3.4 mA at 1.8V.
    - Packaging: Available in industry-standard packages like 2.0 x 1.6 mm, 2.5 x 2.0 mm, and more.
    - Field Programmability: Instant sampling via Time Machine II and field programmable oscillators.
    - Environmental Compliance: RoHS, REACH, Pb-free, Halogen-free, and Antimony-free.
    Technical Parameters
    Below are the extracted technical specifications and performance parameters of the SiT1618:
    | Parameter | Value | Units |
    |
    | Frequency Range | 7.3728 MHz to 48 MHz | MHz |
    | Frequency Stability | ±20 ppm
    | Operating Temperature Range | -40°C to 125°C | °C |
    | Supply Voltage | 1.62 to 3.63 V | V |
    | Current Consumption (No Load) | 3.4 to 4.5 mA | mA |
    | Standby Current | 0.6 to 8.5 μA | μA |
    | Input High Voltage | 70% of Vdd | Vdd |
    | Input Low Voltage | ≤30% of Vdd | Vdd |
    | Startup Time | ≤5 ms | ms |
    | Enable/Disable Time | ≤162 ns | ns |
    | RMS Period Jitter (f = 20 MHz)| 1.6 to 2.5 ps | ps |
    Additional Performance Metrics:
    - Output Characteristics: Compatible with LVCMOS/LVTTL outputs, duty cycle of 45-55%.
    - Thermal Considerations: Absolute maximum temperature ranges up to 150°C junction temperature.
    Product Advantages
    The SiT1618 offers several unique advantages that set it apart from competitors:
    1. Broad Frequency Support: With 33 predefined frequencies, users can easily find a solution tailored to their specific application needs.
    2. Exceptional Environmental Resilience: The ability to operate in extreme temperature ranges ensures reliability in challenging environments.
    3. Energy Efficiency: Low power consumption minimizes energy usage, making it suitable for battery-operated devices.
    4. Field Programmability: Users can customize frequency and other parameters using field programmable devices, enhancing flexibility during development.
    5. Industry Standards Compliance: The SiT1618 complies with essential environmental regulations, ensuring compliance with global standards.
    Application Cases and Usage Recommendations
    The SiT1618 finds applications in various industries including industrial sensors, PLCs, motor servos, outdoor networking equipment, and more. Here are some practical examples and recommendations:
    Application Example 1: Industrial Sensors
    In industrial sensor networks, the SiT1618 provides stable timing under varying temperature condit

SiT1618AA-12-18N-7.372800参数

参数
频率稳定性 ±25ppm
扩频带宽 -
频率 7.3728MHz
最大工作电压 1.98V
最小工作电压 1.62V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
通用封装 QFN
安装方式 贴片安装

SiT1618AA-12-18N-7.372800厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-12-18N-7.372800数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-12-18N-7.372800 SiT1618AA-12-18N-7.372800数据手册

SiT1618AA-12-18N-7.372800封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 20.8
35+ ¥ 18.392
100+ ¥ 16.53
500+ ¥ 15.732
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 104
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693