处理中...

首页  >  产品百科  >  SiT8008AI-82-25E-20.000000Y

SiT8008AI-82-25E-20.000000Y

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 2.25V 2.75V 15pF ±25ppm 20MHz
供应商型号: 10A-SIT8008AI-82-25E-20.000000Y
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT8008AI-82-25E-20.000000Y

SiT8008AI-82-25E-20.000000Y概述

    SiT8008 Low Power Programmable Oscillator: A Comprehensive Review
    1. Product Introduction
    The SiT8008, developed by SiTime Corporation, is a cutting-edge low power programmable oscillator designed for modern electronic applications. It allows users to program any frequency between 1 MHz and 110 MHz with precision up to six decimal places. This oscillator is ideal for various consumer electronics, including tablets, e-books, SSDs, and networking equipment like GPON and EPON. The SiT8008 is suitable for use in both extended commercial (-20°C to 70°C) and industrial (-40°C to 85°C) temperature ranges. Its compatibility with high-speed serial protocols such as USB, SATA, and Ethernet makes it an essential component in systems requiring precise timing solutions.
    2. Technical Parameters
    The key technical specifications of the SiT8008 include:
    | Parameter | Typical Value | Units |
    |
    | Frequency Range | 1 – 110 | MHz |
    | Frequency Stability (inclusive) | ±20 | PPM |
    | Operating Temperature Range | -40 to 85 | °C |
    | Supply Voltage | 1.8 – 3.63 | V |
    | Current Consumption (No Load) | 3.6 | mA |
    | Standby Current | 0.6 – 4.3 | μA |
    | Rise/Fall Time (20% to 80%) | 0.34 – 6.16 | ns |
    Additionally, the SiT8008 supports programmable drive strengths ranging from 'L' (Low) to 'F' (Fast), enabling optimal jitter performance and EMI reduction tailored to specific applications.
    3. Product Features and Advantages
    The SiT8008 stands out due to its programmability, which enables precise frequency adjustments and enhanced reliability. Key advantages include:
    - Low Power Consumption: Consumes as little as 3.6 mA under typical conditions.
    - Industry Standard Packages: Available in various sizes, ensuring flexibility for PCB design.
    - Jitter Performance: Offers excellent RMS period jitter of ≤1.76 ps and RMS phase jitter of ≤0.5 ps (for certain configurations).
    - Compatibility: Compatible with LVCMOS/HCMOS standards and industry-leading packages.
    - Field Programmability: Supports customization through Time Machine II for rapid prototyping and real-time adjustments.
    4. Application Case Studies and Usage Suggestions
    The SiT8008 finds applications across multiple domains:
    - Consumer Electronics: Used in tablets, e-books, and SSDs where stable timing is crucial.
    - Networking Equipment: Suitable for Ethernet, SAS, and FireWire-based systems due to its high-speed protocol support.
    - Industrial Systems: With its wide operating temperature range, it is ideal for harsh environments.
    Usage Suggestions:
    - For high-frequency applications (e.g., 110 MHz), consider increasing the drive strength to minimize jitter.
    - Ensure proper decoupling with a 0.1 µF capacitor between Vdd and GND to maintain signal integrity.
    - Use pull-up resistors (<10 kΩ) in high-noise environments to protect against interference.
    5. Compatibility and Support
    The SiT8008 is compatible with various standard packages and integrates seamlessly with existing circuit designs. SiTime provides comprehensive support, including the Time Machine II for field programming, ensuring ease of integration and maintenance.
    6. Common Issues and Solutions
    | Issue | Solution |

    | Excessive EMI | Slow down rise/fall times using higher drive strength ('L'). |
    | Jitter Concerns | Increase rise/fall time using faster drive strength ('F'). |
    | Overheating | Implement thermal management techniques or choose a lower operating vol

SiT8008AI-82-25E-20.000000Y参数

参数 值
频率稳定性 ±25ppm
扩频带宽 -
频率 20MHz
最大工作电压 2.75V
最小工作电压 2.25V
输出格式 HCMOS|LVCMOS
负载电容 15pF
最大电源电流 -
应用等级 工业级

SiT8008AI-82-25E-20.000000Y厂商介绍

SiTime专注于基于硅和微机电技术的精密时钟解决方案,提供振荡器及相关时钟产品。公司围绕电子系统的频率稳定性、可靠性和集成需求开展开发,服务于通信、企业基础设施、汽车、工业及消费电子等应用。

在云汉芯城,用户可通过完整 MPN、产品类别或 BOM 查询 SiTime 相关型号,如 553SCMGI、SIT1533AI-H4-DCC-32.768E、551MILFT、SIT82C251T 等,并进一步核对 datasheet、库存、MOQ/SPQ、交期、合规文件需求和可替代型号信息。

【采购提示】型号规格请以 datasheet 为准;库存、价格、MOQ/SPQ 和交期请以实时查询、RFQ 回复或销售确认为准。

SiT8008AI-82-25E-20.000000Y数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT8008AI-82-25E-20.000000Y SiT8008AI-82-25E-20.000000Y数据手册

SiT8008AI-82-25E-20.000000Y封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.445
100+ ¥ 4.56
1000+ ¥ 3.99
4000+ ¥ 3.819
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
514NCA001004BAG ¥ 0
514RCC001237BAGR ¥ 92.9104
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.4851
570BAB000124DG ¥ 463.6235