处理中...

首页  >  产品百科  >  SiT1618AE-83-25S-12.288000

SiT1618AE-83-25S-12.288000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 2.75V 15pF ±50ppm 12.288MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-83-25S-12.288000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-83-25S-12.288000

SiT1618AE-83-25S-12.288000概述

    SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a high-temperature, standard-frequency oscillator designed by SiTime Corporation, renowned for its robustness and precision in challenging environments. It is ideal for applications demanding stable frequency generation in extreme conditions. The product offers a wide range of selectable standard frequencies between 7.3728 MHz and 48 MHz, supporting various industrial, medical, automotive, and avionics applications.
    Its key functional capabilities include:
    - Support for multiple standard frequencies, making it versatile across different industries.
    - Operates across a broad temperature range, from -40°C to 125°C (with an optional -55°C variant).
    - Low power consumption at 3.4 mA typical under 1.8V supply voltage.
    - Compatible with LVCMOS/LVTTL standards.
    - Industry-standard packages ensuring ease of integration.
    Technical Parameters
    Below is a concise summary of the technical specifications extracted from the SiT1618 data sheet:
    | Parameters | Symbol | Min | Typ | Max | Unit | Conditions |
    ||
    | Frequency Range | f | MHz | 7.3728 MHz to 48 MHz |
    | Frequency Stability | Fstab | -20 | 0 | +20 | ppm | Total including initial tolerance, aging, temperature, etc. |
    | Operating Temperature Range | Tuse | -40 125 | °C | Automotive grade (optional -55°C variant available). |
    | Supply Voltage | Vdd | 1.62 | 1.8 | 1.98 | V | Typical supply voltage. |
    | Current Consumption (no load) | Idd 3.4 mA | Under 1.8V supply at 20 MHz. |
    | Startup Time | Tstart 5 | ms | Measured from Vdd reaching 90% of final value. |
    | Jitter (RMS Period) | Tjitt | 1.6 2.5 | ps | f = 20 MHz, Vdd = 2.5V - 3.3V |
    | Pin Configurations | - | - - | OE/ST/NC configurable options provided. |
    Additional details:
    - Supports drive strengths to accommodate varying capacitive loads up to 60 pF.
    - Excellent immunity to electromagnetic interference (EMI) and jitter, vital for critical timing applications.
    Product Features and Advantages
    The SiT1618 stands out due to several key advantages:
    - Wide Frequency Range: Offers 33 standard frequencies, ensuring adaptability to diverse designs and applications.
    - High-Temperature Operation: Supports up to 125°C, providing reliability in harsh environments like automotive and industrial sectors.
    - Low Power Consumption: Minimal energy usage helps extend battery life in portable and power-sensitive equipment.
    - Customization Flexibility: Utilizing Time Machine II, users can customize frequencies and configure pin modes post-manufacturing.
    - EMI and Jitter Performance: Advanced rise/fall time control minimizes EMI and jitter, which are crucial for high-performance systems.
    - Compliance: Complies with industry standards such as RoHS, REACH, and AEC-Q100 (for automotive grades).
    Application Cases and Usage Recommendations
    The SiT1618 is optimized for:
    - Industrial Sensors: Reliable performance even under fluctuating temperatures.
    - Medical Equipment: Video cameras, asset tracking systems where

SiT1618AE-83-25S-12.288000参数

参数
频率稳定性 ±50ppm
扩频带宽 -
频率 12.288MHz
最大工作电压 2.75V
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
通用封装 QFN
安装方式 贴片安装

SiT1618AE-83-25S-12.288000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-83-25S-12.288000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-83-25S-12.288000 SiT1618AE-83-25S-12.288000数据手册

SiT1618AE-83-25S-12.288000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693