处理中...

首页  >  产品百科  >  SiT1618AA-31-18S-24.576000

SiT1618AA-31-18S-24.576000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 1.62V 1.98V 15pF ±20ppm 24.576MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-31-18S-24.576000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-31-18S-24.576000

SiT1618AA-31-18S-24.576000概述

    SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 from SiTime Corporation is a high-performance standard frequency, high temperature oscillator designed to meet the demanding requirements of industrial, medical, automotive, avionics, and other high-temperature applications. It offers a versatile set of features including a wide range of standard frequencies (between 7.3728 MHz and 48 MHz), excellent frequency stability, low power consumption, and compatibility with various LVCMOS/LVTTL interfaces. The device is RoHS and REACH compliant, ensuring environmental safety without halogens or antimony.
    Technical Parameters
    - Frequency Range: 33 standard frequencies between 7.3728 MHz and 48 MHz.
    - Supply Voltage: 1.8V to 3.3V.
    - Operating Temperature Range: -40°C to 125°C (Extended Industrial), with options down to -55°C.
    - Frequency Stability: ±20 ppm inclusive of initial tolerance, aging, and temperature variations.
    - Current Consumption:
    - Typical: 3.4 mA (1.8V).
    - Maximum: 4.5 mA (No Load, 20 MHz, Vdd = 2.8V-3.3V).
    - Output Characteristics: Compatible with LVCMOS/LVTTL standards; output voltages vary depending on Vdd.
    - Packages: Available in industry-standard sizes: 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm.
    Product Features and Advantages
    The SiT1618 boasts several unique advantages:
    - Frequency Precision: With frequency stability as low as ±20 ppm, it ensures reliable performance across varying conditions.
    - Low Power Consumption: Efficient power management minimizes energy usage, making it ideal for battery-operated devices.
    - Environmental Compliance: Compliant with RoHS and REACH regulations, it meets global environmental standards.
    - Instant Sampling: Utilizing Time Machine II technology, users can quickly prototype and customize frequencies.
    Application Cases and Usage Suggestions
    The SiT1618 is well-suited for applications such as industrial sensors, medical imaging equipment, automotive electronics, and networking infrastructure. For optimal performance, ensure proper grounding and include a 0.1 µF capacitor between Vdd and GND. Additionally, consider selecting appropriate drive strength settings based on load capacitance to achieve desired rise/fall times and minimize jitter.
    Compatibility and Support
    The SiT1618 is compatible with multiple packaging options and adheres to industry standards. SiTime provides robust support through detailed datasheets and application notes, facilitating easy integration into existing designs.
    Common Issues and Solutions
    Some common issues users might face include:
    - Glitch-Free Output During Startup: Ensure correct pin configuration and follow timing diagrams provided in the manual.
    - Current Consumption Optimization: Adjust drive strength settings according to application needs.
    Conclusion and Recommendation
    The SiT1618 stands out as a reliable and efficient oscillator solution tailored for harsh environments. Its high precision, low power consumption, and extensive compatibility make it an excellent choice for advanced electronic systems. Highly recommended for developers seeking dependable timing solutions in critical applications.
    For more information visit [SiTime Corporation](http://www.sitime.com).

SiT1618AA-31-18S-24.576000参数

参数
最大电源电流 -
频率稳定性 ±20ppm
扩频带宽 -
频率 24.576MHz
最大工作电压 1.98V
最小工作电压 1.62V
输出格式 LVCMOS|LVTTL
负载电容 15pF
通用封装 QFN
安装方式 贴片安装

SiT1618AA-31-18S-24.576000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-31-18S-24.576000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-31-18S-24.576000 SiT1618AA-31-18S-24.576000数据手册

SiT1618AA-31-18S-24.576000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693