处理中...

首页  >  产品百科  >  SiT1618AA-71-25E-11.059200

SiT1618AA-71-25E-11.059200

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 2.75V 15pF ±20ppm 11.0592MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-71-25E-11.059200
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-71-25E-11.059200

SiT1618AA-71-25E-11.059200概述

    # SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a highly versatile standard frequency, high-temperature oscillator manufactured by SiTime Corporation. It features a wide range of standard frequencies between 7.3728 MHz and 48 MHz, making it suitable for various industrial, medical, automotive, and avionics applications where high reliability and performance are essential. With its robust design, the SiT1618 operates reliably across an extended temperature range of -40°C to 125°C, ensuring optimal functionality even in challenging environments.
    Key applications include industrial sensors, programmable logic controllers (PLCs), motor servos, outdoor networking equipment, medical video cameras, asset tracking systems, and more. The SiT1618 offers superior total frequency stability as low as ±20 ppm, along with ultra-low power consumption and compatibility with LVCMOS/LVTTL standards.
    Technical Parameters
    The following table highlights the key technical specifications of the SiT1618:
    | Parameters | Symbol | Min. | Typ. | Max. | Unit |
    |
    | Output Frequency Range | f | 7.3728 | N/A | 48 | MHz |
    | Frequency Stability | Fstab | -20 | N/A | +20 | ppm |
    | Operating Temperature Range | Tuse | -40 | N/A | 125 | °C |
    | Supply Voltage | Vdd | 1.62 | N/A | 3.63 | V |
    | Current Consumption | Idd | N/A | 3.4 | N/A | mA |
    | Startup Time | Tstart | N/A | N/A | 5 | ms |
    | Enable/Disable Time | Toe | N/A | N/A | 162 | ns |
    | Jitter (RMS Period) | Tjitt | N/A | 1.6 | 2.5 | ps |
    Product Features and Advantages
    Unique Features:
    - Wide Frequency Range: Supports 33 standard frequencies, covering a broad spectrum.
    - High-Temperature Operation: Reliable performance in temperatures ranging from -40°C to 125°C.
    - Industry Compliance: RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliant.
    - Field Programmability: Customizable via the Time Machine II and field programmable oscillators.

    Key Benefits:
    - Improved System Performance: Excellent frequency stability ensures accurate timing signals in demanding environments.
    - Energy Efficiency: Low power consumption reduces energy costs and thermal issues.
    - Compatibility: Compatible with various industry-standard packages, such as 2.0x1.6 mm, 2.5x2.0 mm, and others.
    Application Case Studies and Usage Recommendations
    Application Examples:
    1. Industrial Sensors: The SiT1618's high-temperature resilience makes it ideal for sensors deployed in extreme conditions like oil drilling platforms.
    2. Medical Imaging Equipment: Its stability ensures precise imaging operations, particularly in ultrasound and X-ray machines.
    3. Networking Equipment: The SiT1618's ability to handle large capacitive loads is advantageous in Ethernet switches and routers.
    Usage Suggestions:
    - Always include a 0.1 µF capacitor between Vdd and GND for stable operation.
    - Use a pull-up resistor (≤10 kΩ) on Pin 1 for better signal integrity when operating in OE or ST modes.
    - For critical applications requiring lower jitter, consider selecting the appropriate drive strength based on Table 7-11.
    Compatibility and Support
    Compatibility:
    - The SiT1618 integrates seamlessly with other components in common electronic designs due to its LVCMOS/LVTTL compatibility and standardized package sizes.
    Support:
    - SiTime provides extensive documentation, including application notes and sample kits for rapid prototyping.
    - Pro

SiT1618AA-71-25E-11.059200参数

参数
频率稳定性 ±20ppm
扩频带宽 -
频率 11.0592MHz
最大工作电压 2.75V
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
通用封装 QFN
安装方式 贴片安装

SiT1618AA-71-25E-11.059200厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-71-25E-11.059200数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-71-25E-11.059200 SiT1618AA-71-25E-11.059200数据手册

SiT1618AA-71-25E-11.059200封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 20.8
35+ ¥ 18.392
100+ ¥ 16.53
500+ ¥ 15.732
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 104
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693