处理中...

首页  >  产品百科  >  SIT8008AI-31-XXE-66.000000

SIT8008AI-31-XXE-66.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 2.25V 3.63V 15pF ±20ppm 66MHz
供应商型号: 10A-SIT8008AI-31-XXE-66.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SIT8008AI-31-XXE-66.000000

SIT8008AI-31-XXE-66.000000概述

    SiT8008 Low Power Programmable Oscillator: A Comprehensive Overview
    Product Introduction
    The SiT8008 is a state-of-the-art low-power programmable oscillator developed by SiTime Corporation. This oscillator is designed to cater to the demands of modern electronic systems requiring precise timing solutions. The product offers versatility in terms of frequency, stability, and compatibility with multiple operating conditions. It is widely used in high-performance applications such as digital still cameras (DSC), digital video cameras (DVC), network storage (SSD), IP surveillance cameras (IP CAM), tablets, e-books, GPON, EPON, and various Ethernet-based systems.
    The SiT8008's core functionality lies in its ability to generate frequencies accurately up to six decimal places, ranging from 1 MHz to 110 MHz. Its temperature range spans from -40°C to 85°C, ensuring reliability in extreme environments. With its programmable nature, it can also support additional high-temperature variants like SiT8918 and SiT8920 for industrial-grade applications.
    Technical Parameters
    Below are the key technical specifications extracted from the product manual:
    | Parameter | Minimum | Typical | Maximum | Units |

    | Frequency Range | 1 | 110 MHz |
    | Frequency Stability | ±20 | ±25 | ±50 | PPM |
    | Operating Temperature Range | -20 to 70 | -40 to 85 °C |
    | Supply Voltage | 1.62 | 3.63 V |
    | Current Consumption (No Load) 3.6 | 4.5 | mA |
    | Jitter (RMS Period) 1.76 | 3 | ps |
    | Standby Current 0.6 | 1.3 | µA |
    Additionally, the SiT8008 features:
    - Programmable Drive Strength: Adjustable for optimized EMI performance, jitter reduction, or driving large capacitive loads.
    - Compatibility: LVCMOS/HCMOS output for seamless integration into existing systems.
    - Packages: Available in sizes such as 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm.
    Product Features and Advantages
    The SiT8008 stands out due to its innovative capabilities and competitive advantages:
    1. Precision and Versatility: Accurate frequency generation (up to six decimal points) across a broad range makes it ideal for demanding applications.
    2. Wide Operating Temperature Range: Suitable for commercial (-20°C to 70°C) and industrial (-40°C to 85°C) environments.
    3. Low Power Consumption: Typically consumes just 3.6 mA under typical conditions, reducing energy costs.
    4. Programmable Design: Users can tailor the device's characteristics (e.g., drive strength, frequency stability) based on application needs.
    5. Industry Standards Compliance: RoHS, REACH, and Pb-free compliant, ensuring environmental friendliness.
    6. Instant Sampling: Accessible via Time Machine II for rapid prototyping and customization.
    Applications and Usage Recommendations
    The SiT8008 is ideal for high-speed serial protocols such as USB, SATA, SAS, Firewire, and Ethernet standards (100M, 1G, 10G). Its robustness against thermal variations and excellent frequency stability make it indispensable in mission-critical systems.
    Usage Recommendations:
    - Optimize Power Consumption: Adjust the drive strength setting to match application requirements, balancing between EMI mitigation and performance.
    - Consider Environmental Factors: Use the extended industrial temperature range for critical outdoor or harsh indoor deployments.
    - System Compatibility: Pair the SiT8008 with LVCMOS/HCMOS-compliant devices for optimal integration.
    Compatibility and Support
    The SiT8008 seamlessly integrates with a variety of electronic components due t

SIT8008AI-31-XXE-66.000000参数

参数
最大工作电压 3.63V
最小工作电压 2.25V
输出格式 HCMOS|LVCMOS
负载电容 15pF
最大电源电流 -
频率稳定性 ±20ppm
扩频带宽 -
频率 66MHz

SIT8008AI-31-XXE-66.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SIT8008AI-31-XXE-66.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SIT8008AI-31-XXE-66.000000 SIT8008AI-31-XXE-66.000000数据手册

SIT8008AI-31-XXE-66.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.445
100+ ¥ 4.56
1000+ ¥ 3.99
4000+ ¥ 3.819
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693