处理中...

首页  >  产品百科  >  SiT1618AE-12-33S-20.000000

SiT1618AE-12-33S-20.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.97V 3.63V 15pF ±25ppm 20MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-12-33S-20.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-12-33S-20.000000

SiT1618AE-12-33S-20.000000概述

    SiT1618 Standard Frequency, High Temperature Oscillator: Comprehensive Technical Overview
    Product Introduction
    The SiT1618 is a standard frequency, high-temperature oscillator designed to meet the demands of harsh environmental conditions in industrial, medical, automotive, and avionics applications. This versatile oscillator offers precise timing solutions across a wide range of operating temperatures, making it suitable for demanding environments such as industrial sensors, motor servos, outdoor networking equipment, and medical imaging systems. With 33 standard frequencies ranging between 7.3728 MHz and 48 MHz, the SiT1618 is optimized for a variety of applications where reliability and performance are critical.
    Technical Parameters
    The SiT1618 boasts impressive technical specifications:
    - Frequency Range: Operates with standard frequencies from 7.3728 MHz to 48 MHz.
    - Frequency Stability: Total frequency stability ranges from ±20 ppm to ±50 ppm depending on the application requirements.
    - Operating Temperature: Works in temperatures ranging from -40°C to 125°C. Extended options are available down to -55°C.
    - Supply Voltage: Accepts voltages from 1.8V to 3.3V, offering flexibility across different power systems.
    - Current Consumption: Typical current consumption of 3.4 mA at 1.8V, and up to 4.5 mA under no-load conditions at 2.8V, 3.0V, or 3.3V.
    - Output Compatibility: Compatible with LVCMOS/LVTTL standards.
    - Packages: Available in industry-standard formats: 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm.
    Product Features and Advantages
    The SiT1618 offers several standout advantages:
    - Precision Timing: High accuracy and stability across varying temperature and power conditions.
    - Low Power Consumption: Reduces power consumption significantly, ideal for battery-operated devices.
    - Flexible Output Enable (OE)/Standby (ST): Users can control output states with precision, saving energy during idle periods.
    - Field Programmability: Customizable via Time Machine II, enabling rapid prototyping and real-time adjustments.
    - Environmental Compliance: RoHS and REACH compliant, ensuring adherence to environmental safety regulations.
    Application Cases and Usage Suggestions
    The SiT1618 finds extensive use in scenarios requiring robust timing solutions, including:
    - Industrial Sensors: Suitable for precision measurement systems exposed to extreme temperatures.
    - Medical Imaging: Reliable in demanding environments like video cameras where consistent timing is essential.
    - Automotive Electronics: Withstand harsh operating conditions to maintain stable performance.
    To optimize usage, users should ensure correct pin configurations and external circuitry design, such as implementing a pull-up resistor and a capacitor for stability.
    Compatibility and Support
    SiT1618 is compatible with a wide array of electronic components and systems, especially those requiring standard LVCMOS/LVTTL outputs. The manufacturer provides comprehensive support through software tools and technical documentation, ensuring seamless integration and troubleshooting.
    Common Issues and Solutions
    Frequent user concerns include:
    - Startup/Resume Delays: Typically resolved by correctly configuring OE/ST pins.
    - Oscillation Instability: Often mitigated by verifying voltage levels and component connections.
    Summary and Recommendation
    The SiT1618 stands out with its robust design, precision timing, and compatibility with diverse environments. It is highly recommended for applications requiring dependable high-temperature performance. With excellent technical support and customizable features, the SiT1618 is an optimal choice for industries such as automotive, medical, and industrial electronics.
    Final Recommendation: Highly recommended for any application requiring stable, high-temperature oscillato

SiT1618AE-12-33S-20.000000参数

参数
负载电容 15pF
最大电源电流 -
频率稳定性 ±25ppm
扩频带宽 -
频率 20MHz
最大工作电压 3.63V
最小工作电压 2.97V
输出格式 LVCMOS|LVTTL
通用封装 QFN
安装方式 贴片安装

SiT1618AE-12-33S-20.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-12-33S-20.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-12-33S-20.000000 SiT1618AE-12-33S-20.000000数据手册

SiT1618AE-12-33S-20.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 19.5
35+ ¥ 17.182
100+ ¥ 15.39
500+ ¥ 14.592
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 97.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693