处理中...

首页  >  产品百科  >  SIT1602AI-33-25S-54.000000

SIT1602AI-33-25S-54.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 2.25V 2.75V 15pF ±50ppm 54MHz
供应商型号: 10A-SIT1602AI-33-25S-54.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SIT1602AI-33-25S-54.000000

SIT1602AI-33-25S-54.000000概述

    # SiT1602 Low Power Standard Frequency Oscillator Technical Overview
    Product Introduction
    The SiT1602 is a cutting-edge low-power standard frequency oscillator designed to cater to a wide range of applications requiring precise timing solutions. It offers standard frequencies ranging from 3.75 MHz to 77.76 MHz and is capable of supporting various high-speed serial protocols including USB, SATA, SAS, Firewire, and Ethernet. Key features include excellent total frequency stability, low power consumption, and quick startup times. The SiT1602 also serves as a perfect drop-in replacement for quartz-based oscillators and supports industry-standard package sizes.
    Applications span across consumer electronics like tablets and e-books, storage devices like SSDs and HDDs, communication equipment such as GPON and EPON systems, as well as imaging devices including digital cameras and IP cameras.
    Technical Specifications
    Below are the key technical parameters extracted from the SiT1602 data sheet:
    | Parameter | Minimum | Typical | Maximum | Unit |

    | Output Frequency Range | 3.75 77.76 | MHz |
    | Frequency Stability | -20 +20 | PPM |
    | Operating Temperature Range | -20 +70 | °C |
    | Supply Voltage Range | 1.62 3.63 | V |
    | Current Consumption 3.6 | 4.5 | mA |
    | Standby Current 0.6 | 1.3 | μA |
    | Startup Time 5 ms |
    | RMS Phase Jitter 0.5 | 0.9 | ps |
    The device operates with a typical load capacitance of 15 pF and supports standard electrical characteristics for LVCMOS/HCMOS outputs.
    Product Features and Advantages
    The SiT1602 stands out due to several distinct features:
    - Wide Frequency Options: Offers 51 standard frequencies within the range.
    - Enhanced Stability: Total frequency stability down to ±20 PPM ensures reliable performance.
    - Low Power Consumption: Ideal for extending battery life in portable devices.
    - Fast Startup: Initializes in just 5 ms.
    - Flexible Drive Strength: Adjustable rise/fall times accommodate various capacitive loads.
    - Compatibility: Fully compliant with Pb-free, RoHS, and REACH standards.
    These features make it highly competitive in the market for precision-timed applications where reliability and efficiency are paramount.
    Application Case Studies and Usage Recommendations
    The SiT1602 finds application in numerous scenarios:
    - Consumer Electronics: Tablets and e-books benefit from its energy efficiency and compact form factor.
    - Data Storage Solutions: In SSDs and HDDs, the oscillator's stability supports high-speed data transfers.
    - Networking Equipment: Supports advanced communication protocols necessary for modern network infrastructure.
    For optimal usage:
    - Ensure proper grounding with recommended 0.1 µF decoupling capacitors.
    - Utilize the programmable drive strength feature to tailor rise/fall times based on specific requirements.
    Compatibility and Support
    SiT1602 is compatible with various standard package sizes (e.g., 2.0 x 1.6 mm, 2.5 x 2.0 mm). SiTime provides comprehensive support including field programming tools and instant sample availability via Time Machine II.
    Common Issues and Solutions
    Here are some common user concerns and their resolutions:
    - Issue: Excessive current draw during standby mode.
    Solution: Verify OE/ST pin configuration to ensure correct standby activation.
    - Issue: Unstable frequency output.
    Solution: Check operating temperature range compliance and recalibrate if necessary.
    Conclusion and Recommendation
    The SiT1602 oscillator excels in both functionality and versatility, m

SIT1602AI-33-25S-54.000000参数

参数
频率稳定性 ±50ppm
扩频带宽 -
频率 54MHz
最大工作电压 2.75V
最小工作电压 2.25V
输出格式 HCMOS|LVCMOS
负载电容 15pF
最大电源电流 -

SIT1602AI-33-25S-54.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SIT1602AI-33-25S-54.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SIT1602AI-33-25S-54.000000 SIT1602AI-33-25S-54.000000数据手册

SIT1602AI-33-25S-54.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.445
100+ ¥ 4.56
1000+ ¥ 3.99
4000+ ¥ 3.819
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693