处理中...

首页  >  产品百科  >  SiT8008AI-31-33E-4.000000

SiT8008AI-31-33E-4.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 2.97V 3.63V 15pF ±20ppm 4MHz
供应商型号: 10A-SIT8008AI-31-33E-4.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT8008AI-31-33E-4.000000

SiT8008AI-31-33E-4.000000概述

    SiT8008 Low Power Programmable Oscillator: A Comprehensive Guide
    1. Product Introduction
    The SiT8008, developed by SiTime Corporation, is a cutting-edge low-power programmable oscillator designed for advanced electronic applications. It offers the flexibility of any frequency range between 1 MHz and 110 MHz, with accuracy up to six decimal places. This device is particularly suited for industries requiring high-speed communication, including data storage, consumer electronics, and networking solutions such as tablets, IP cameras, and SSDs.
    Key applications include:
    - Consumer Electronics: Tablets, eBooks, and DSC/DVC.
    - Networking: GPON/EPON, 100M/1G/10G Ethernet.
    - Storage Solutions: Solid-state drives (SSD).
    - High-Speed Protocols: USB, SATA, SAS, Firewire.
    Its robust design ensures operation in industrial-grade temperature ranges (-40°C to +85°C), making it suitable for demanding environments.
    2. Technical Parameters
    The SiT8008 delivers superior performance across various parameters:
    | Parameter | Specification |

    | Frequency Range | 1 MHz to 110 MHz |
    | Frequency Stability | ±20 PPM |
    | Voltage Range | 1.62V to 3.63V |
    | Current Consumption | 3.6 mA typ (no load), 3.8 mA max (no load) |
    | Supply Voltage | 1.8V, 2.5V, 2.8V, 3.0V, 3.3V |
    | Drive Strength | Programmable (up to 60 pF load) |
    | Startup Time | ≤5 ms |
    | Jitter (RMS Period) | ≤1.76 ps |
    | Jitter (Phase) | ≤0.5 ps |
    | Pin Configurations | OE/ST, VDD, GND, OUT |
    This oscillator supports LVCMOS/HCMOS outputs and comes in multiple package sizes (2.0 x 1.6 mm to 7.0 x 5.0 mm).
    3. Product Features and Advantages
    The SiT8008 excels due to several unique features:
    1. Customizable Frequencies: Offers unparalleled flexibility by supporting any frequency between 1 MHz and 110 MHz.
    2. Advanced Drive Strength: Adjustable drive strength improves jitter performance and enables compatibility with capacitive loads up to 60 pF.
    3. Low Power Consumption: Typical current draw of just 3.6 mA ensures energy-efficient designs.
    4. Wide Operating Temperature: Reliable performance in both commercial (-20°C to +70°C) and industrial (-40°C to +85°C) environments.
    5. Compatibility: Compatible with industry-standard LVCMOS and HCMOS interfaces.
    These features make the SiT8008 ideal for applications requiring precise timing with minimal power consumption and high reliability.
    4. Application Case Studies and Usage Recommendations
    The SiT8008 is widely used in modern digital systems where high-frequency precision is critical:
    - Storage Systems: In SSDs, the oscillator ensures consistent data transfer speeds and reduces latency.
    - Networking Equipment: Provides stable clocks for Ethernet switches and routers.
    - Consumer Gadgets: Enhances video streaming and audio quality in tablets and eBooks.
    To optimize usage:
    - Use a 0.1 µF capacitor between VDD and GND to filter noise effectively.
    - Ensure the OE/ST pin has a pull-up resistor (<10 kΩ) in noisy environments to avoid false triggering.
    5. Compatibility and Support
    The SiT8008 is fully compliant with Pb-free, RoHS, and REACH standards. It supports multiple packaging options, allowing seamless integration into existing designs. Field programmable versions (FP devices) are available via the Time Machine II programmer, enabling quick prototyping and customization.
    SiTime provides comprehensive support, including detailed application notes, performance tables, and technical assistance.
    6. Common Issues and Solutions
    Here are some frequently encountered issues and their resolutions:
    | Prob

SiT8008AI-31-33E-4.000000参数

参数
输出格式 HCMOS|LVCMOS
负载电容 15pF
最大电源电流 -
频率稳定性 ±20ppm
扩频带宽 -
频率 4MHz
最大工作电压 3.63V
最小工作电压 2.97V

SiT8008AI-31-33E-4.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT8008AI-31-33E-4.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT8008AI-31-33E-4.000000 SiT8008AI-31-33E-4.000000数据手册

SiT8008AI-31-33E-4.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.445
100+ ¥ 4.56
1000+ ¥ 3.99
4000+ ¥ 3.819
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693