处理中...

首页  >  产品百科  >  SiT1618AE-23-18S-30.000000

SiT1618AE-23-18S-30.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 1.62V 1.98V 15pF ±50ppm 30MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-23-18S-30.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-23-18S-30.000000

SiT1618AE-23-18S-30.000000概述

    # SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a highly versatile high-temperature oscillator designed to meet industrial, medical, automotive, avionics, and other demanding high-temperature application requirements. It provides a wide range of standard frequencies from 7.3728 MHz to 48 MHz, making it suitable for applications where precise timing is essential. This oscillator operates across an extended temperature range from -40°C to 125°C, ensuring reliability under extreme conditions.
    Key areas of application include industrial sensors, programmable logic controllers (PLCs), motor servo systems, outdoor networking equipment, medical video cameras, asset tracking systems, and more. Its excellent total frequency stability, low power consumption, and compatibility with LVCMOS/LVTTL outputs make it a top choice for applications requiring robust performance and high reliability.
    Technical Parameters
    Electrical Specifications
    | Parameter | Min. | Typ. | Max. | Unit |

    | Output Frequency Range | 7.3728 MHz to 48 MHz | MHz |
    | Frequency Stability | ±20 ppm | ppm |
    | Operating Temperature Range | -40°C to 125°C | °C |
    | Supply Voltage | 1.62 to 3.63 | V |
    | Current Consumption (No Load) | 0.6 to 4.5 | mA |
    | Input High Voltage | 70% | Vdd |
    | Input Low Voltage | 30% | Vdd |
    Additional Specifications
    - Pin Configuration: 4 pins (OE/ST/NC, GND, OUT, VDD)
    - Packages: 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, 7.0 x 5.0 mm²
    - RoHS Compliant: Yes, Pb-Free, Halogen-Free, Antimony-Free
    - Maximum Junction Temperature: 135°C
    Product Features and Advantages
    The SiT1618 offers several unique advantages:
    - Wide Frequency Range: With 33 standard frequencies available, it caters to diverse application needs.
    - Temperature Tolerance: Operates reliably in temperatures ranging from -40°C to 125°C, ensuring performance in harsh environments.
    - Low Power Consumption: Typical current consumption is 3.4 mA at 1.8V, making it energy-efficient.
    - Programmable Drive Strength: Allows users to adjust rise/fall times for optimized performance in various applications.
    - Compliance: Fully compliant with environmental standards like RoHS and REACH, making it environmentally friendly.
    Application Case Studies and Usage Suggestions
    Application Case Study
    Medical Video Camera
    The SiT1618 is ideal for medical video cameras where precise timing is crucial for clear image capture. The device's ability to handle high temperatures ensures consistent performance even in demanding environments.
    Usage Suggestion:
    - Utilize the programmable drive strength feature to fine-tune the clock signal based on the specific camera's requirements.
    Application Case Study
    Asset Tracking Systems
    Asset tracking systems often operate outdoors, exposing them to varying temperatures. The SiT1618's wide temperature range and high stability make it suitable for such applications.
    Usage Suggestion:
    - Ensure proper thermal management around the SiT1618 to maintain optimal operating conditions.
    Compatibility and Support
    The SiT1618 is compatible with industry-standard LVCMOS/LVTTL outputs, facilitating easy integration with existing systems. SiTime offers comprehensive technical support, including field programmable options via the Time Machine II, allowing users to customize the device to their exact specifications.
    Common Issues

SiT1618AE-23-18S-30.000000参数

参数
最小工作电压 1.62V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±50ppm
扩频带宽 -
频率 30MHz
最大工作电压 1.98V
通用封装 QFN
安装方式 贴片安装

SiT1618AE-23-18S-30.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-23-18S-30.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-23-18S-30.000000 SiT1618AE-23-18S-30.000000数据手册

SiT1618AE-23-18S-30.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 19.5
35+ ¥ 17.182
100+ ¥ 15.39
500+ ¥ 14.592
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 97.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693