处理中...

首页  >  产品百科  >  SiT1602AC-21-25S-38.000000

SiT1602AC-21-25S-38.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 2.25V 2.75V 15pF ±20ppm 38MHz QFN 贴片安装
供应商型号: 10A-SIT1602AC-21-25S-38.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1602AC-21-25S-38.000000

SiT1602AC-21-25S-38.000000概述

    SiT1602 Low Power, Standard Frequency Oscillator
    Product Introduction
    The SiT1602 is a low-power, standard frequency oscillator designed to cater to diverse applications requiring precise timing solutions. This oscillator offers 51 standard frequencies ranging from 3.75 MHz to 77.76 MHz, making it highly versatile for various electronic devices. It is ideal for applications such as digital still cameras (DSC), digital video cameras (DVC), digital video recorders (DVR), IP cameras, tablets, e-books, solid-state drives (SSD), gigabit passive optical networks (GPON), Ethernet Passive Optical Networks (EPON), and more. Additionally, the SiT1602 is compatible with high-speed serial protocols like USB, SATA, SAS, FireWire, and Ethernet (100M/1G/10G).
    Technical Parameters
    The SiT1602 exhibits excellent frequency stability, with a range of ±20 PPM, inclusive of initial tolerance at 25°C, first-year aging at 25°C, and variations over operating temperature, rated power supply voltage, and load. The operating temperature ranges from -20°C to +70°C (Extended Commercial) and -40°C to +85°C (Industrial). The supply voltage supports a wide range from 1.62V to 3.63V, with typical current consumption of 3.6 mA under no-load conditions at 20 MHz and 2.8V to 3.3V supply voltage.
    Product Features and Advantages
    The SiT1602 offers several unique features:
    - Pin-to-Pin Drop-In Replacement: Fully compatible with quartz-based oscillators.
    - Low Power Consumption: Typical current consumption of 3.6 mA ensures energy efficiency.
    - Standby Mode: Extends battery life by reducing supply current to as low as 0.6 µA.
    - Fast Startup Time: Starts up within 5 ms.
    - Compatible Outputs: Supports LVCMOS/HCMOS outputs.
    - Robust Packaging: Available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm.
    - Instant Sampling: Offers instant sampling through Time Machine II and field programmable oscillators.
    - Compliance: Pb-free, RoHS, and REACH compliant.
    Application Cases and Usage Recommendations
    The SiT1602 is commonly used in systems that require high precision timing, such as network equipment, storage devices, and consumer electronics. For instance, in digital cameras, the SiT1602 ensures stable image processing by providing a reliable clock signal. Users should ensure that a pull-up resistor of <10 kΩ is placed between the OE/ST pin and Vdd in high-noise environments and a 0.1 µF capacitor is connected between Vdd and GND to stabilize the power supply.
    Compatibility and Support
    The SiT1602 is compatible with a wide range of electronic components and systems, ensuring seamless integration into existing designs. SiTime provides comprehensive technical support and maintenance services, aiding users in optimizing their designs and troubleshooting issues.
    Common Issues and Solutions
    Some common problems users might encounter include incorrect OE/ST pin configuration leading to improper output states. Solutions include ensuring correct pin configurations as per the datasheet recommendations. Another issue could be excessive current draw; verifying the supply voltage and load conditions can resolve this.
    Conclusion and Recommendation
    The SiT1602 is a robust and efficient oscillator suitable for a variety of high-performance applications. Its low power consumption, fast startup time, and excellent frequency stability make it a strong competitor in the market. Therefore, it is highly recommended for developers seeking reliable timing solutions in their projects.
    By adhering to the provided guidelines and leveraging its advanced features, users can maximize the performance and lifespan of their electronic systems.

SiT1602AC-21-25S-38.000000参数

参数
最小工作电压 2.25V
输出格式 HCMOS|LVCMOS
负载电容 15pF
最大电源电流 -
频率稳定性 ±20ppm
扩频带宽 -
频率 38MHz
最大工作电压 2.75V
通用封装 QFN
安装方式 贴片安装

SiT1602AC-21-25S-38.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1602AC-21-25S-38.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1602AC-21-25S-38.000000 SiT1602AC-21-25S-38.000000数据手册

SiT1602AC-21-25S-38.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.082
100+ ¥ 3.99
1000+ ¥ 3.4884
4000+ ¥ 3.3516
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693