处理中...

首页  >  产品百科  >  SIT8008AI-21-33E-11.059200

SIT8008AI-21-33E-11.059200

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS,LVCMOS 2.97V 3.63V 4.5mA 15pF ±20ppm 11.0592MHz QFN 贴片安装 3.2mm*2.5mm*800μm
供应商型号: 10A-SIT8008AI-21-33E-11.059200
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SIT8008AI-21-33E-11.059200

SIT8008AI-21-33E-11.059200概述

    SiT8008 Low Power Programmable Oscillator: A Comprehensive Overview
    Product Introduction
    The SiT8008 is a cutting-edge low-power programmable oscillator from SiTime Corporation, designed to cater to diverse applications requiring precise timing solutions. It offers flexibility with its ability to generate any frequency between 1 MHz and 110 MHz with six decimal places of accuracy. This oscillator is particularly suited for advanced digital systems such as digital still cameras (DSC), digital video cameras (DVC), DVRs, IP cameras, tablets, e-books, SSDs, GPON, and EPON networks. Its robust design allows operation in extreme environmental conditions, including temperatures ranging from -40°C to 85°C, making it ideal for high-speed serial protocols like USB, SATA, SAS, Firewire, and various Ethernet standards.
    Technical Parameters
    The SiT8008 boasts excellent performance parameters:
    - Frequency Range: 1 to 110 MHz.
    - Frequency Stability: As low as ±20 PPM, inclusive of initial tolerance, aging, and environmental variations.
    - Power Consumption: Typically 3.6 mA at default settings.
    - Supply Voltage: Operates efficiently across a wide range of voltages from 1.8V to 3.63V.
    - Output Load: Compatible with 15 pF load capacitance.
    - RMS Period Jitter: 1.76 ps at 75 MHz under typical conditions.
    - Pin Configurations: Supports OE (Output Enable) and ST (Standby) modes for optimized power management.
    Product Features and Advantages
    The SiT8008 stands out due to several unique features:
    - Programmable Frequency Precision: Allows users to tailor frequencies to meet specific requirements.
    - Energy Efficiency: Low power consumption ensures extended battery life in portable devices.
    - Flexible Drive Strength: Adjustable drive strength improves EMI performance and accommodates larger capacitive loads.
    - Wide Temperature Range: Ensures reliable operation under varying thermal conditions.
    - Industry Standard Packages: Available in multiple sizes (e.g., 2.0x1.6mm, 3.2x2.5mm) for compatibility with various PCB layouts.
    Application Scenarios and Usage Recommendations
    The SiT8008 finds application in numerous domains:
    - Consumer Electronics: Ideal for multimedia devices needing stable timing signals.
    - Networking Equipment: Suitable for routers and switches requiring high-speed data transmission.
    - Automotive Systems: Provides dependable timing in harsh automotive environments.

    For optimal usage, it is advisable to use a pull-up resistor of less than 10 kΩ between the OE/ST pin and Vdd in noisy environments. Additionally, incorporating a 0.1 µF capacitor between Vdd and GND can enhance stability.
    Compatibility and Support
    SiT8008 oscillators are designed to integrate seamlessly into existing electronic systems, ensuring backward compatibility with legacy components. SiTime provides comprehensive technical support, including detailed application notes and programming tools like Time Machine II for customization needs.
    Common Issues and Solutions
    Some common challenges and their resolutions include:
    - Glitches During Startup: Ensure proper sequencing of power supplies.
    - Unstable Output Signals: Verify correct load capacitance values as per datasheet recommendations.
    Conclusion and Recommendation
    In conclusion, the SiT8008 low power programmable oscillator excels in delivering precision timing solutions with unparalleled reliability and adaptability. Its advanced features make it a top choice for modern electronics designers seeking both flexibility and efficiency. Given these advantages, we highly recommend considering the SiT8008 for any project requiring high-performance oscillators.
    SiTime Corporation continues to set benchmarks in the industry with innovative products like the SiT8008, ensuring they remain at the forefront of electronic component innovation. For further inquiries or purchases, visit [ww

SIT8008AI-21-33E-11.059200参数

参数
负载电容 15pF
最大电源电流 4.5mA
频率稳定性 ±20ppm
扩频带宽 -
频率 11.0592MHz
最大工作电压 3.63V
最小工作电压 2.97V
输出格式 HCMOS,LVCMOS
长*宽*高 3.2mm*2.5mm*800μm
通用封装 QFN
安装方式 贴片安装
零件状态 在售

SIT8008AI-21-33E-11.059200厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SIT8008AI-21-33E-11.059200数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SIT8008AI-21-33E-11.059200 SIT8008AI-21-33E-11.059200数据手册

SIT8008AI-21-33E-11.059200封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.082
100+ ¥ 3.99
1000+ ¥ 3.4884
4000+ ¥ 3.3516
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693