处理中...

首页  >  产品百科  >  SiT1618AA-82-25S-16.000000

SiT1618AA-82-25S-16.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 2.75V 15pF ±25ppm 16MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-82-25S-16.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-82-25S-16.000000

SiT1618AA-82-25S-16.000000概述

    # SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a standard frequency, high temperature oscillator developed by SiTime Corporation. It offers precise timing solutions across multiple industrial sectors, including industrial sensors, PLCs, motor servos, outdoor networking equipment, medical video cameras, asset tracking systems, and more. With a robust design supporting operating temperatures ranging from -40°C to 125°C (with an optional -55°C range), the SiT1618 is ideal for demanding environments.
    Key Features:
    - Standard Frequencies: Offers 33 different standard frequencies between 7.3728 MHz and 48 MHz.
    - Supply Voltage: Operates on voltages of 1.8V, 2.5V to 3.3V, and 2.52V to 3.63V.
    - Frequency Stability: Excellent total frequency stability as low as ±20 ppm.
    - Low Power Consumption: Typical power consumption of 3.4 mA at 1.8V.
    - Compatible Output: Supports LVCMOS/LVTTL outputs.
    - Industry Standard Packages: Available in various sizes such as 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm.
    - Instant Sampling: Available with Time Machine II and field programmable oscillators for quick customization.
    - Environmental Compliance: RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free.
    Technical Parameters
    Below are the key technical specifications for the SiT1618:
    | Parameter | Min. | Typ. | Max. | Unit | Conditions |
    |
    | Frequency Range | MHz | 33 standard frequencies between 7.3728 MHz and 48 MHz |
    | Frequency Stability | -20 | ±20 | +20 | ppm | Includes initial tolerance, aging, and environmental variations |
    | Operating Temperature Range | -40 +125 | °C | Automotive grade available with -55°C option |
    | Supply Voltage | 1.62 | 1.8 | 3.63 | V | Depending on model variant |
    | Current Consumption (No Load) 3.4 mA | Typical value at 1.8V |
    | Startup Time 5 | ms | From Vdd reaching 90% final value |
    | Enable/Disable Time 162 | ns | f = 48 MHz; other frequencies vary |
    | RMS Period Jitter 1.6 | 2.5 | ps | f = 20 MHz, Vdd = 2.5V to 3.3V |
    These parameters ensure high reliability and performance in various industrial applications requiring stable and precise timing solutions.
    Product Characteristics and Advantages
    The SiT1618 stands out with several unique characteristics that make it competitive in the market:
    - Wide Frequency Range: Offering 33 standard frequencies, it caters to diverse application requirements.
    - Enhanced Stability: Total frequency stability down to ±20 ppm ensures consistent performance under varying conditions.
    - Low Power Consumption: Typical current consumption of just 3.4 mA makes it suitable for battery-powered or energy-efficient systems.
    - Flexible Output Compatibility: Compatible with both LVCMOS and LVTTL standards, enhancing its adaptability.
    - Compliance with Industry Standards: RoHS, REACH, Pb-free, Halogen-free, and Antimony-free certifications ensure compliance with environmental regulations.
    Application Scenarios and Usage Suggestions
    The SiT1618 is widely applicable in scenarios demanding high-frequency oscillations and stable timing sources. Some notable applications include:
    - Industrial Sensors: Utilize its high temperature tolerance for rugged environments.
    - Motor Servo Systems: Reliable frequency outputs enhance motor efficiency and control accuracy.
    - Medical Video Cameras: Critical for capturing accurate video frames without distortion.
    Usage suggestions:
    - Always connect a 0.1 µF capacitor between V

SiT1618AA-82-25S-16.000000参数

参数 值
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±25ppm
扩频带宽 -
频率 16MHz
最大工作电压 2.75V
通用封装 QFN
安装方式 贴片安装
应用等级 工业级

SiT1618AA-82-25S-16.000000厂商介绍

SiTime专注于基于硅和微机电技术的精密时钟解决方案,提供振荡器及相关时钟产品。公司围绕电子系统的频率稳定性、可靠性和集成需求开展开发,服务于通信、企业基础设施、汽车、工业及消费电子等应用。

在云汉芯城,用户可通过完整 MPN、产品类别或 BOM 查询 SiTime 相关型号,如 553SCMGI、SIT1533AI-H4-DCC-32.768E、551MILFT、SIT82C251T 等,并进一步核对 datasheet、库存、MOQ/SPQ、交期、合规文件需求和可替代型号信息。

【采购提示】型号规格请以 datasheet 为准;库存、价格、MOQ/SPQ 和交期请以实时查询、RFQ 回复或销售确认为准。

SiT1618AA-82-25S-16.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-82-25S-16.000000 SiT1618AA-82-25S-16.000000数据手册

SiT1618AA-82-25S-16.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
514NCA001004BAG ¥ 0
514RCC001237BAGR ¥ 92.9104
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.4851
570BAB000124DG ¥ 463.6235