处理中...

首页  >  产品百科  >  SiT1618AE-38-18S-26.000000

SiT1618AE-38-18S-26.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 1.62V 1.98V 15pF ±30ppm 26MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-38-18S-26.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-38-18S-26.000000

SiT1618AE-38-18S-26.000000概述

    SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a standard frequency, high-temperature oscillator designed for demanding industrial, medical, automotive, and avionics applications. It provides reliable timing solutions under extreme temperature conditions, ensuring optimal performance even in environments ranging from -40°C to 125°C. With 33 standard frequencies spanning between 7.3728 MHz and 48 MHz, the SiT1618 offers flexibility across multiple industries. It finds application in areas such as industrial sensors, PLC, motor servos, outdoor networking equipment, medical video cameras, asset tracking systems, and beyond.
    Key Features:
    - Wide Range of Frequencies: Offers 33 standard frequencies from 7.3728 MHz to 48 MHz.
    - Temperature Resilience: Operates reliably from -40°C to 125°C, with an optional -55°C rating.
    - Low Power Consumption: Typically consumes 3.4 mA at 1.8V.
    - LVCMOS/LVTTL Compatible Output: Ensures interoperability with a wide range of electronic components.
    - Industry-Standard Packages: Available in various sizes (2.0 x 1.6 mm to 7.0 x 5.0 mm).
    - Field Programmability: Instant samples via Time Machine II and field programmable oscillators.
    - Compliance: RoHS, REACH compliant, lead-free, halogen-free, and antimony-free.
    Technical Parameters
    | Parameter | Minimum | Typical | Maximum | Units | Conditions |
    |
    | Output Frequency Range | N/A | 7.3728-48 | N/A | MHz | Refer to Table 13 for exact supported frequencies. |
    | Frequency Stability | -20 | ±20 | +20 | ppm | Inclusive of initial tolerance, aging, and variations over operating temp. |
    | Operating Temperature | -40 | -40 to 125 | 125 | °C | Extended Industrial: -40 to 105°C; Automotive: -40 to 125°C. |
    | Supply Voltage | 1.62 | 1.8 to 3.3 | 3.63 | V
    | Current Consumption | N/A | 3.4 mA | 4.5 mA | mA | No load, f=20 MHz, Vdd=1.8V. |
    | Jitter | N/A | 1.6 to 2.5 | 2.5 ps | ps | RMS Period Jitter, f=20 MHz, Vdd=2.5V to 3.3V. |
    | Startup Time | N/A | <5 | 5 | ms | Measured from Vdd reaching 90% of final value. |
    Product Features and Advantages
    The SiT1618 stands out with its excellent total frequency stability (±20 ppm), making it ideal for applications requiring precise timing. Its low power consumption ensures energy efficiency, especially important in battery-operated devices. Moreover, the LVCMOS/LVTTL compatibility facilitates seamless integration into existing systems. Its robust design, including a no-glint/no-runt output during startup and standby modes, guarantees reliable operation under all conditions. Additionally, the field-programmability option through the Time Machine II allows users to tailor the device to meet specific project requirements.
    Application Case Studies and Usage Recommendations
    One common application of the SiT1618 is in industrial sensors, where it provides stable timing signals amidst fluctuating temperatures. To ensure optimal performance, it's recommended to include a pull-up resistor of 10 kΩ or less if Pin 1 is not externally driven. Furthermore, the use of a 0.1 µF capacitor between Vdd and GND is essential to stabilize the power supply.
    In outdoor networking equipment, the SiT1618's ability to maintain accuracy in extreme weather conditions makes it indispensable. Users should implement appropriate thermal management strategies to maximize the dev

SiT1618AE-38-18S-26.000000参数

参数
频率稳定性 ±30ppm
扩频带宽 -
频率 26MHz
最大工作电压 1.98V
最小工作电压 1.62V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
通用封装 QFN
安装方式 贴片安装
应用等级 工业级

SiT1618AE-38-18S-26.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-38-18S-26.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-38-18S-26.000000 SiT1618AE-38-18S-26.000000数据手册

SiT1618AE-38-18S-26.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
514NCA001004BAG ¥ 0
514RCC001237BAGR ¥ 92.9104
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.4851
570BAB000124DG ¥ 463.6235