处理中...

首页  >  产品百科  >  SiT1618AE-33-18N-24.000000

SiT1618AE-33-18N-24.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 1.62V 1.98V 15pF ±50ppm 24MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-33-18N-24.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-33-18N-24.000000

SiT1618AE-33-18N-24.000000概述

    # SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a high-performance, standard frequency oscillator designed for industrial, medical, automotive, avionics, and other demanding high-temperature applications. This product offers precise timing solutions with features such as excellent frequency stability and compatibility with various industrial standards. It is ideal for applications requiring robust performance under extreme conditions, including industrial sensors, motor servos, and outdoor networking equipment.
    Key Features:
    - Frequency Range: 33 standard frequencies between 7.3728 MHz and 48 MHz.
    - Voltage Compatibility: Operates on supply voltages ranging from 1.8V to 3.3V.
    - Temperature Range: Functions reliably from -40°C to 125°C, with options down to -55°C.
    - Output Characteristics: Supports LVCMOS/LVTTL compatible output.
    - Compact Packaging: Available in multiple industry-standard package sizes.
    Technical Parameters
    Below is a concise summary of the technical specifications extracted from the datasheet:
    | Parameter | Min | Typical | Max | Units |

    | Output Frequency | 7.3728 | - | 48 | MHz |
    | Frequency Stability | -20 | - | +20 | ppm |
    | Operating Temperature | -40 | - | 125 | °C |
    | Supply Voltage | 1.62 | - | 3.63 | V |
    | Current Consumption (Typical) | - | 3.4 | - | mA |
    Additional specifications include startup time, jitter levels, and output voltage characteristics.
    Product Characteristics and Advantages
    The SiT1618 stands out with its precision and reliability, making it a top choice for critical applications. Its standout features include:
    - Superior Frequency Stability: Ensures consistent performance across varying environmental conditions.
    - Energy Efficiency: Consumes minimal power, contributing to extended battery life in portable devices.
    - Versatile Packaging Options: Comes in various standard sizes, facilitating integration into diverse designs.
    - Field Programmability: Allows real-time customization via Time Machine II programming tools.
    These attributes underscore its competitiveness in markets demanding high precision and reliability.
    Application Scenarios and Usage Recommendations
    The SiT1618 finds application in several domains where stable timing signals are crucial:
    - Industrial Sensors: Ensures accurate data acquisition.
    - Medical Imaging Equipment: Provides reliable clock signals for image processing.
    - Automotive Systems: Operates effectively under harsh temperature ranges.
    Usage Suggestions:
    - Ensure proper grounding and capacitor placement to maximize performance.
    - Consider using pull-up resistors when configuring Pin 1 for optimal signal integrity.
    Compatibility and Support
    SiT1618 is compatible with a wide range of electronic components and adheres to industry standards like RoHS and REACH. Manufacturer support includes comprehensive documentation and programming tools.
    Common Issues and Solutions
    Some common user issues and their solutions include:
    1. Glitch-Free Output During Startup/Resume: Always ensure correct configuration per datasheet instructions.
    2. Jitter Concerns: Utilize appropriate rise/fall time settings based on application requirements.
    Conclusion and Recommendation
    The SiT1618 is a highly reliable and versatile high-temperature oscillator suitable for a variety of challenging environments. Its combination of advanced features, energy efficiency, and ease of integration makes it an excellent choice for modern electronic designs. Based on its performance metrics and adaptability, we strongly recommend the SiT1618 for

SiT1618AE-33-18N-24.000000参数

参数
扩频带宽 -
频率 24MHz
最大工作电压 1.98V
最小工作电压 1.62V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±50ppm
通用封装 QFN
安装方式 贴片安装

SiT1618AE-33-18N-24.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-33-18N-24.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-33-18N-24.000000 SiT1618AE-33-18N-24.000000数据手册

SiT1618AE-33-18N-24.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693