处理中...

首页  >  产品百科  >  SiT1618AE-73-33E-13.000000

SiT1618AE-73-33E-13.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.97V 3.63V 15pF ±50ppm 13MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-73-33E-13.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-73-33E-13.000000

SiT1618AE-73-33E-13.000000概述

    # SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a versatile standard frequency, high-temperature oscillator designed for demanding industrial, medical, automotive, and avionics applications. This product is capable of delivering highly stable frequencies between 7.3728 MHz and 48 MHz, making it ideal for applications requiring precise timing solutions. Its robust design ensures reliable performance across an extended operating temperature range from -40°C to 125°C. Additionally, the SiT1618 offers excellent frequency stability and low power consumption, making it suitable for various critical industries including industrial sensors, medical video cameras, outdoor networking equipment, motor servos, and asset tracking systems.
    Technical Parameters
    The SiT1618 is engineered with precision and reliability in mind, offering the following key technical specifications:
    - Frequency Range: 33 standard frequencies between 7.3728 MHz and 48 MHz.
    - Voltage Support: Operates on supply voltages ranging from 1.8V to 3.3V.
    - Frequency Stability: ±20 ppm, with options up to ±50 ppm depending on environmental conditions.
    - Operating Temperature Range: -40°C to 125°C for industrial applications; extended options available for extreme temperatures (-55°C).
    - Current Consumption: Typical 3.4 mA at 1.8V; standby current as low as 0.6 μA.
    - Output Characteristics: Compatible with LVCMOS/LVTTL standards, industry-standard packages (e.g., 2.0 x 1.6 mm to 7.0 x 5.0 mm).
    - Environmental Compliance: RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free.
    Product Features and Advantages
    The SiT1618 stands out with several unique advantages:
    - High Temperature Compatibility: It is specifically designed for harsh environments, ensuring continuous operation even under extreme temperatures.
    - Flexible Frequency Options: Offers 33 standard frequency configurations, allowing tailored solutions for different applications.
    - Energy Efficiency: Low power consumption minimizes energy usage, crucial for battery-operated devices.
    - Compact Form Factor: Available in multiple package sizes, enabling integration into space-constrained designs.
    - Enhanced Reliability: “No runt” and “no glitch” outputs during startup and resume, guaranteeing clean signal integrity.
    - Customization Options: Supports field programming via Time Machine II for prototyping and real-time adjustments.
    Application Cases and Usage Recommendations
    Application Case Studies:
    1. Industrial Sensors: In industrial automation environments, the SiT1618 ensures consistent performance despite fluctuating temperatures.
    2. Medical Imaging Equipment: Its high stability and compatibility with medical standards make it ideal for video cameras and other imaging devices.
    3. Automotive Applications: The oscillator's ability to withstand wide temperature ranges and its compliance with automotive-grade standards (AEC-Q100) makes it a perfect fit for automotive electronics.
    Usage Recommendations:
    - Ensure proper decoupling capacitors (≥0.1 µF) are connected between Vdd and GND to stabilize power supply.
    - Implement pull-up resistors (≤10 kΩ) when OE/ST pin is not externally driven to avoid floating issues.
    - Optimize drive strength settings based on load capacitance to balance between EMI reduction and jitter performance.
    Compatibility and Support
    The SiT1618 maintains excellent compatibility with standard PCB layouts and interface protocols like LVCMOS/LVTTL. Manufacturers provide comprehensive support, including detailed application notes, technical documentation, and a dedicated programming tool (Time Machine II) for easy customization. Additionally, they offer assistance with product integration and troubleshooting through their customer service channels.
    Common Issues and Solutions
    | Issue | Solut

SiT1618AE-73-33E-13.000000参数

参数
频率 13MHz
最大工作电压 3.63V
最小工作电压 2.97V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±50ppm
扩频带宽 -
通用封装 QFN
安装方式 贴片安装

SiT1618AE-73-33E-13.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-73-33E-13.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-73-33E-13.000000 SiT1618AE-73-33E-13.000000数据手册

SiT1618AE-73-33E-13.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 19.5
35+ ¥ 17.182
100+ ¥ 15.39
500+ ¥ 14.592
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 97.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693