处理中...

首页  >  产品百科  >  SIT1602AC-22-33E-14.000000

SIT1602AC-22-33E-14.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 2.97V 3.63V 15pF ±25ppm 14MHz QFN 贴片安装
供应商型号: 10A-SIT1602AC-22-33E-14.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SIT1602AC-22-33E-14.000000

SIT1602AC-22-33E-14.000000概述

    SiT1602 Low Power, Standard Frequency Oscillator: Comprehensive Technical Overview
    Product Introduction
    The SiT1602 is a low-power, standard-frequency oscillator developed by SiTime Corporation. It is designed to meet the stringent requirements of modern electronics systems, offering a reliable timing solution for various applications. The product supports 51 standard frequencies ranging from 3.75 MHz to 77.76 MHz, making it highly versatile for different use cases.
    Key functional areas include:
    - Primary Applications: Ideal for high-speed serial protocols like USB, SATA, SAS, Firewire, Ethernet (100M/1G/10G), digital cameras (DSC), video cameras (DVC), DVRs, tablets, e-books, and SSDs.
    - Industrial Fit: Supports both extended commercial (-20°C to +70°C) and industrial-grade (-40°C to +85°C) operating environments.
    The SiT1602 stands out with its superior performance, including excellent total frequency stability of ±20 PPM, minimal power consumption, and compatibility with industry-standard LVCMOS/HCMOS outputs.
    Technical Parameters
    Below is a concise summary of key technical specifications extracted from the manual:
    | Parameter | Minimum | Typical | Maximum | Units | Notes |
    |
    | Frequency Range | 3.75 MHz | - | 77.76 MHz | MHz | 51 standard frequencies supported |
    | Frequency Stability | -25 PPM | ±20 PPM | +25 PPM | PPM | Includes initial tolerance, 1st year aging, and temperature variation |
    | Operating Temp Range | -20°C | - | +70°C | °C | Extended commercial range |
    | Supply Voltage | 1.62 V | 2.5 V | 3.63 V | V | Multiple voltages supported |
    | Startup Time | - | 5 ms | - | ms | Measured from rated Vdd |
    | Jitter (RMS Phase) | - | 0.5-1.3 ps | - | ps | Based on 900 kHz to 7.5 MHz bandwidth |
    Additionally, the device offers programmable drive strength for optimized performance under varying load conditions, ensuring compatibility with diverse system designs.
    Product Features and Advantages
    The SiT1602 excels in several unique aspects:
    - Pin-to-Pin Compatibility: It serves as a drop-in replacement for quartz-based oscillators, simplifying integration.
    - Power Efficiency: Consumes as little as 3.6 mA at typical operation, ideal for battery-powered devices.
    - Advanced Modes: Supports standby mode to extend battery life and offers instant startup/resume functionality.
    - Field Programmability: Allows customization via Time Machine II for prototyping and rapid development.
    - Compliance: RoHS, REACH, and Pb-free compliant, meeting global environmental standards.
    These features position the SiT1602 as a competitive alternative to traditional quartz-based solutions, particularly in applications requiring low power and high reliability.
    Application Case Studies and Usage Recommendations
    The SiT1602 finds extensive application across multiple industries:
    1. Digital Cameras and Video Recorders: Its high-speed clock generation capability supports USB and SATA interfaces, ensuring seamless data transfer.
    2. Enterprise Storage Solutions: In SSDs and network-attached storage (NAS), the stability and low jitter make it suitable for critical timing needs.
    3. Networking Equipment: From GPON to EPON, the device ensures reliable synchronization in high-throughput networks.
    Usage Tips:
    - Ensure proper termination with a pull-up resistor (<10 kΩ) in high-noise environm

SIT1602AC-22-33E-14.000000参数

参数
负载电容 15pF
最大电源电流 -
频率稳定性 ±25ppm
扩频带宽 -
频率 14MHz
最大工作电压 3.63V
最小工作电压 2.97V
输出格式 HCMOS|LVCMOS
通用封装 QFN
安装方式 贴片安装

SIT1602AC-22-33E-14.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SIT1602AC-22-33E-14.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SIT1602AC-22-33E-14.000000 SIT1602AC-22-33E-14.000000数据手册

SIT1602AC-22-33E-14.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.082
100+ ¥ 3.99
1000+ ¥ 3.4884
4000+ ¥ 3.3516
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693