处理中...

首页  >  产品百科  >  SiT1618AE-13-XXN-32.000000

SiT1618AE-13-XXN-32.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 3.63V 15pF ±50ppm 32MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-13-XXN-32.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-13-XXN-32.000000

SiT1618AE-13-XXN-32.000000概述

    SiT1618: Standard Frequency, High-Temperature Oscillator
    Product Introduction
    The SiT1618 is a cutting-edge high-temperature oscillator designed by SiTime Corporation, offering precision timing solutions for demanding industrial, automotive, and avionics applications. It provides stable frequency generation across a wide range of conditions, making it suitable for use in environments where reliability and performance are critical. The SiT1618 supports 33 standard frequencies ranging from 7.3728 MHz to 48 MHz, enabling compatibility with various embedded systems and communication devices.
    Applications include industrial sensors, programmable logic controllers (PLCs), motor servos, outdoor networking equipment, medical video cameras, asset tracking systems, and more. The product’s excellent frequency stability, robust design, and energy-efficient operation make it ideal for high-temperature applications where traditional quartz oscillators may fail.
    Technical Parameters
    Below is a summary of the key technical specifications of the SiT1618:
    | Parameter | Minimum | Typical | Maximum | Units |

    | Output Frequency Range | 7.3728 MHz | N/A | 48 MHz | MHz |
    | Frequency Stability | ±20 ppm | N/A | ±50 ppm | ppm |
    | Operating Temperature | -40°C | N/A | 125°C | °C |
    | Supply Voltage | 1.62 V | N/A | 3.63 V | V |
    | Current Consumption | 0.6 μA | 3.4 mA | 8.5 mA | mA |
    | RMS Period Jitter | 0.5 ps | 1.6 ps | 4 ps | ps |
    | Duty Cycle | 45% | N/A | 55% | % |
    The SiT1618 supports both LVCMOS/LVTTL compatible output and multiple industry-standard packages, including 2.0 x 1.6 mm², 2.5 x 2.0 mm², and larger options up to 7.0 x 5.0 mm². Additionally, the device complies with RoHS and REACH standards, ensuring environmental compliance and sustainability.
    Product Features and Advantages
    The SiT1618 boasts several distinct advantages over conventional quartz-based oscillators:
    - Wide Frequency Range: Supports 33 standard frequencies, allowing flexibility across diverse applications.
    - Temperature Robustness: Operates reliably across temperatures from -40°C to 125°C, with an optional -55°C variant.
    - Energy Efficiency: Minimal power consumption (as low as 0.6 μA in standby mode).
    - No Glitches During Start-Up: Ensures stable output even during power-up or wake-up from standby.
    - Field Programmability: Easily customizable via the Time Machine II tool for unique frequency and functionality requirements.
    Its superior thermal stability and immunity to mechanical shocks set it apart in high-temperature, vibration-prone environments.
    Application Case Studies and Usage Recommendations
    The SiT1618 is frequently employed in scenarios requiring precise timing in harsh conditions. Here are some application examples:
    1. Industrial Automation: SiT1618 stabilizes timing in PLCs and sensor networks under extreme temperatures.
    2. Medical Imaging: Ideal for medical video cameras where image quality must remain consistent across varying conditions.
    3. Automotive Electronics: Used in infotainment systems, engine control units, and ADAS components.
    Usage Tips:
    - Always connect a 0.1 µF capacitor between Vdd and GND to stabilize the power supply.
    - Ensure pull-up resistors (≤10 kΩ) are added if pin 1 is left floating.
    - Select appropriate drive strength based on the output load and rise/fall time requirements using the provided tables.
    Compatibility and Support
    The SiT1618 is fully compatible with common PCB layouts and interfaces. It also aligns with environmental standards such as RoHS and REACH. SiTime off

SiT1618AE-13-XXN-32.000000参数

参数
扩频带宽 -
频率 32MHz
最大工作电压 3.63V
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±50ppm
通用封装 QFN
安装方式 贴片安装

SiT1618AE-13-XXN-32.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-13-XXN-32.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-13-XXN-32.000000 SiT1618AE-13-XXN-32.000000数据手册

SiT1618AE-13-XXN-32.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 19.5
35+ ¥ 17.182
100+ ¥ 15.39
500+ ¥ 14.592
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 97.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693