处理中...

首页  >  产品百科  >  SiT1618AA-83-25E-24.000000

SiT1618AA-83-25E-24.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 2.75V 15pF ±50ppm 24MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-83-25E-24.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-83-25E-24.000000

SiT1618AA-83-25E-24.000000概述

    Product Introduction
    The SiT1618 is a high-performance, standard-frequency, high-temperature oscillator designed to meet the demanding requirements of industrial, medical, automotive, and avionics applications. It is distinguished by its ability to operate reliably in extreme environments, making it ideal for use in industrial sensors, motor servos, outdoor networking equipment, medical video cameras, and asset tracking systems.
    Technical Parameters
    The SiT1618 offers a wide range of standard frequencies from 7.3728 MHz to 48 MHz, providing flexibility across multiple applications. Key technical specifications include:
    - Frequency Stability: As low as ±20 ppm, inclusive of initial tolerance, 1st-year aging, and temperature variations.
    - Operating Temperature: Ranges from -40°C to 125°C, with options for -55°C environments available under different models.
    - Supply Voltage: Operates efficiently with voltages between 1.8V and 3.3V.
    - Current Consumption: Typical current consumption of 3.4 mA at 1.8V in no-load conditions.
    - Output Compatibility: Compatible with LVCMOS/LVTTL standards.
    - Package Sizes: Available in various industry-standard sizes: 2.0 x 1.6 mm², 2.5 x 2.0 mm², 3.2 x 2.5 mm², 5.0 x 3.2 mm², 7.0 x 5.0 mm².
    - Environmental Compliance: RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free.
    Product Features and Advantages
    The SiT1618 excels in several critical areas, offering unique advantages that make it stand out in competitive markets:
    - Wide Frequency Range: Supports 33 standard frequencies, allowing flexibility for diverse applications.
    - Excellent Stability: Total frequency stability as low as ±20 ppm ensures consistent performance even under varying environmental conditions.
    - Low Power Consumption: Low typical current draw of 3.4 mA at 1.8V minimizes power loss.
    - Flexible Output Modes: Programmable OE/ST/NC modes allow precise control over output functionality.
    - Industry Standards: Compliant with leading environmental regulations, ensuring compatibility and reliability.
    Application Cases and Usage Recommendations
    The SiT1618 finds extensive use in critical applications such as industrial automation, medical imaging, and automotive electronics. For instance:
    - Industrial Sensors: Ensures accurate timing signals in harsh conditions where temperature fluctuations are common.
    - Medical Equipment: Provides reliable oscillation necessary for high-resolution imaging and real-time processing.
    To optimize performance:
    - Use pin 1 configurations (OE/ST/NC) strategically based on application needs.
    - Ensure proper filtering with a 0.1 µF capacitor between Vdd and GND.
    Compatibility and Support
    The SiT1618 is designed to be highly compatible with existing electronic systems. Additionally, SiTime offers robust support through Time Machine II, enabling instant sampling and real-time customization of features.
    Common Issues and Solutions
    Below are some common issues encountered with the SiT1618 and their respective solutions:
    1. Glitches During Startup: Ensure correct pull-up resistors of 10 kΩ or less are implemented.
    2. Oscillation Failure: Verify supply voltage ranges and check for proper grounding.
    Conclusion and Recommendation
    The SiT1618 is a premium choice for applications requiring high precision, durability, and adaptability. Its superior frequency stability, low power consumption, and broad operating temperature range make it an excellent candidate for industrial and advanced technology sectors. We highly recommend the SiT1618 for projects demanding stringent timing and reliability standards.
    This comprehensive overview underscores the versatility and reliability of the SiT1618, positioning it as a leading solution in the electronic components market.

SiT1618AA-83-25E-24.000000参数

参数
负载电容 15pF
最大电源电流 -
频率稳定性 ±50ppm
扩频带宽 -
频率 24MHz
最大工作电压 2.75V
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
通用封装 QFN
安装方式 贴片安装

SiT1618AA-83-25E-24.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-83-25E-24.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-83-25E-24.000000 SiT1618AA-83-25E-24.000000数据手册

SiT1618AA-83-25E-24.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693