处理中...

首页  >  产品百科  >  SiT1602AI-22-XXS-27.000000

SiT1602AI-22-XXS-27.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 2.25V 3.63V 15pF ±25ppm 27MHz QFN 贴片安装
供应商型号: 10A-SIT1602AI-22-XXS-27.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1602AI-22-XXS-27.000000

SiT1602AI-22-XXS-27.000000概述

    # SiT1602 Low Power Standard Frequency Oscillator
    Product Introduction
    The SiT1602 is a low-power, standard-frequency oscillator designed for a wide range of modern electronic applications. Manufactured by SiTime Corporation, this oscillator offers precise timing solutions with excellent frequency stability and low power consumption. Key applications include consumer electronics such as tablets, e-books, and SSDs, as well as industrial-grade devices like network equipment (GPON, EPON), IP cameras, and storage systems. It is ideal for high-speed serial communication protocols such as USB, SATA, SAS, Firewire, and Ethernet.
    The SiT1602 provides 51 standard frequencies ranging from 3.75 MHz to 77.76 MHz, making it highly versatile for diverse applications. Its 100% pin-to-pin compatibility with quartz-based oscillators ensures easy integration into existing designs. With ±20 PPM total frequency stability, it guarantees reliability across varying operating conditions.
    Technical Parameters
    Below is a summary of the key technical specifications:
    | Parameter | Typical Value | Notes |
    |
    | Frequency Range | 3.75 MHz to 77.76 MHz | 51 standard frequencies |
    | Frequency Stability | ±20 PPM | Includes initial tolerance, 1st-year aging, and environmental effects |
    | Operating Temperature | -20°C to +70°C | Extended Commercial; -40°C to +85°C Industrial |
    | Supply Voltage | 1.8V to 3.63V | Support for multiple voltages |
    | Current Consumption (No Load) | 3.4 mA to 3.9 mA | For f = 20 MHz |
    | Standby Current | 0.6 μA to 1.3 μA | Significantly extends battery life |
    | LVCMOS/HCMOS Compatibility | Yes | Compatible with common digital interfaces |
    | Output Load Capacitance | 15 pF | Performance tested with this load |
    | Start-Up Time | 5 ms | From VDD reaching minimum operating level |
    Product Features and Advantages
    Unique Features:
    1. Field Programmable Capability: Instant sampling with Time Machine II, enabling real-time customization.
    2. Rugged Design: Operates reliably in harsh environments (-40°C to +85°C).
    3. Ultra-Low Power: Low current consumption in both active and standby modes.
    4. Wide Frequency Range: Offers flexibility for different applications without hardware changes.
    Market Competitiveness:
    - Pin-to-Pin Compatibility: Seamless replacement for quartz-based oscillators.
    - Excellent Jitter Performance: Supports low-jitter applications requiring high precision.
    - RoHS and REACH Compliant: Environmentally friendly materials ensure compliance with global standards.
    Application Cases and Usage Recommendations
    Application Scenarios:
    - Consumer Electronics: Tablets, e-books, and SSDs rely on the SiT1602 for stable performance in demanding environments.
    - Networking: Ideal for high-speed data transfer in GPON, EPON, and 10G Ethernet.
    - Video Processing: Supports applications such as DVRs, IP cameras, and DSC/DVC where precise timing is critical.
    Usage Tips:
    - Ensure a 0.1 µF decoupling capacitor is placed between VDD and GND for optimal performance.
    - Use the recommended land patterns for better solder joint reliability.
    - Optimize drive strength settings based on output load requirements to minimize EMI and improve signal integrity.
    Compatibility and Support
    The SiT1602 is compatible with various industry-stand

SiT1602AI-22-XXS-27.000000参数

参数
扩频带宽 -
频率 27MHz
最大工作电压 3.63V
最小工作电压 2.25V
输出格式 HCMOS|LVCMOS
负载电容 15pF
最大电源电流 -
频率稳定性 ±25ppm
通用封装 QFN
安装方式 贴片安装

SiT1602AI-22-XXS-27.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1602AI-22-XXS-27.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1602AI-22-XXS-27.000000 SiT1602AI-22-XXS-27.000000数据手册

SiT1602AI-22-XXS-27.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.082
100+ ¥ 3.99
1000+ ¥ 3.4884
4000+ ¥ 3.3516
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693