处理中...

首页  >  产品百科  >  SiT1618AE-33-25S-13.000000

SiT1618AE-33-25S-13.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 2.75V 15pF ±50ppm 13MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-33-25S-13.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-33-25S-13.000000

SiT1618AE-33-25S-13.000000概述

    Product Overview: SiT1618 Standard Frequency, High Temperature Oscillator
    The SiT1618 is a high-performance, high-temperature oscillator designed for demanding industrial, medical, automotive, and avionics applications. This robust timing solution offers excellent stability and reliability across a wide temperature range, making it ideal for environments where precision and durability are critical.
    Technical Parameters
    | Parameter | Min | Typical | Max | Units |

    | Output Frequency | 7.3728 | - | 48 | MHz |
    | Frequency Stability | -20 | - | +20 | ppm |
    | Operating Temperature | -40 | - | 125 | °C |
    | Supply Voltage | 1.62 | - | 3.63 | V |
    | Current Consumption | - | 3.4 | - | mA (typical) |
    | Drive Strength | - | E (default) | - | - |
    | Rise/Fall Time | - | 0.65 | - | ns |
    Additional Highlights:
    - Supports multiple output drive strengths for varying load conditions.
    - Compatible with LVCMOS/LVTTL standards.
    - Multiple package options including 2.0 x 1.6 mm², 2.5 x 2.0 mm², and larger.
    Product Features and Advantages
    The SiT1618 oscillator boasts several standout features that set it apart from competitors:
    1. Wide Frequency Range: With 33 standard frequencies between 7.3728 MHz and 48 MHz, it provides versatility for numerous applications.
    2. Extensive Temperature Tolerance: Operates reliably from -40°C to 125°C, ensuring stable performance in harsh environments.
    3. Low Power Consumption: Typical power draw of 3.4 mA at 1.8V makes it energy-efficient for battery-powered devices.
    4. Field Programmability: Supports custom frequencies and configurations using Time Machine II.
    5. Industry Compliance: RoHS and REACH compliant, ensuring environmental safety.
    These features make the SiT1618 particularly suitable for industrial sensors, PLCs, automotive electronics, and outdoor networking equipment.
    Application Case Studies and Usage Recommendations
    Industrial Sensors
    - Application: Used in pressure sensors requiring precise timing.
    - Recommendation: Optimize rise/fall time based on sensor's input impedance to minimize EMI.
    Medical Video Cameras
    - Application: Ensures consistent frame synchronization in surgical cameras.
    - Recommendation: Use the OE mode to disable the output during idle periods, reducing power consumption.
    Asset Tracking Systems
    - Application: Provides reliable timing signals for GPS modules in remote locations.
    - Recommendation: Select the appropriate drive strength based on the output load to ensure signal integrity.
    By tailoring the drive strength and leveraging the programmable OE/ST modes, users can maximize efficiency and performance in their respective fields.
    Compatibility and Support
    The SiT1618 is fully compatible with existing designs adhering to LVCMOS/LVTTL standards. SiTime offers comprehensive technical support, including customizable configurations via Time Machine II and field programming services. Additionally, the oscillator complies with industry standards such as AEC-Q100, ensuring robustness in automotive applications.
    Common Issues and Solutions
    | Problem | Solution |

    | Insufficient rise/fall time | Adjust the drive strength to meet application requirements (see Tables 7-11). |
    | Incorrect output enable behavior | Ensure proper configuration of the OE pin; consult datasheet for pin functionality. |
    | Unexpected current consumption | Verify supply voltage and load conditions match specified ranges. |
    Conclusion and Recommendation
    The SiT1618 oscillator combines exceptional precision, wide temperature range, and low power consumption, making it a premier choice for high-reliability applications. Its flexibility through field programming and compatibility with various standards enhances its market appeal. Therefore, we highly recommend the SiT1618 for projects demanding robust, accurate timing solutions.

SiT1618AE-33-25S-13.000000参数

参数
频率 13MHz
最大工作电压 2.75V
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±50ppm
扩频带宽 -
通用封装 QFN
安装方式 贴片安装

SiT1618AE-33-25S-13.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-33-25S-13.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-33-25S-13.000000 SiT1618AE-33-25S-13.000000数据手册

SiT1618AE-33-25S-13.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693