处理中...

首页  >  产品百科  >  SiT1618AA-33-25E-24.576000

SiT1618AA-33-25E-24.576000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 2.75V 15pF ±50ppm 24.576MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-33-25E-24.576000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-33-25E-24.576000

SiT1618AA-33-25E-24.576000概述

    # SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a high-performance standard frequency oscillator from SiTime Corporation, designed to meet demanding industrial, medical, automotive, and avionics applications. It offers precise frequency generation with excellent stability and reliability across a wide temperature range (-40°C to 125°C). With its compact size and flexible configuration options, the SiT1618 is suitable for a variety of electronic designs requiring reliable timing solutions.
    Key product attributes include:
    - Support for 33 standard frequencies ranging from 7.3728 MHz to 48 MHz.
    - Operation on supply voltages of 1.8V, 2.5V to 3.3V, or 2.7V to 3.3V.
    - Total frequency stability as low as ±20 ppm, inclusive of initial tolerance, aging, and environmental variations.
    - Low power consumption (typical 3.4 mA at 1.8V).
    - Compatibility with LVCMOS/LVTTL standards and industry-standard packages.
    Applications include industrial sensors, PLCs, motor servos, outdoor networking equipment, medical video cameras, asset tracking systems, and more.
    Technical Parameters
    Below is a summary of the key technical specifications for the SiT1618:
    | Parameter | Minimum | Typical | Maximum | Unit | Conditions |
    |
    | Frequency Range | MHz | 7.3728 MHz to 48 MHz |
    | Frequency Stability | -25 | ±20 | +25 | ppm | Inclusive of initial tolerance, aging, temp., voltage, and load variations |
    | Operating Temperature | -40 +125 | °C | Extended industrial and automotive ranges |
    | Supply Voltage | 1.62 | 1.8 | 3.63 | V
    | Current Consumption (No Load) 3.4 | 4.5 | mA | f = 20 MHz, Vdd = 1.8V |
    | LVCMOS Output Characteristics | Duty Cycle | 45–55% %
    | Jitter (RMS Period) 1.6 | 2.5 | ps | f = 20 MHz, Vdd = 2.5V–3.3V |
    | Jitter (Peak-to-Peak Period) 12 | 20 | ps | f = 20 MHz, Vdd = 2.5V–3.3V |
    Additional parameters include input/output characteristics, startup and resume timings, and absolute maximum limits such as storage temperature (-65°C to 150°C).
    Product Features and Advantages
    The SiT1618 excels in several areas that make it highly competitive in its market segment:
    1. Precision and Stability: Offers ±20 ppm total frequency stability, ensuring reliable performance under varying conditions.
    2. Energy Efficiency: Consumes minimal power, making it ideal for battery-powered devices.
    3. Flexible Configurability: Supports multiple configurations via OE/ST/NC modes, allowing tailored functionality for specific use cases.
    4. Wide Operating Temperature Range: Reliable operation up to 125°C, critical for harsh environments.
    5. Compliance: RoHS/REACH compliant, Pb-free, Halogen-free, and Antimony-free, aligning with modern regulatory requirements.
    Its standout advantage lies in its ability to maintain precision over a broad spectrum of temperatures and power supplies, making it indispensable for mission-critical applications.
    Application Cases and Usage Recommendations
    Example Use Cases
    - Industrial Sensors: The robustness of the SiT1618 ensures accurate timekeeping even under fluctuating conditions.
    - Automotive Electronics: The wide temperature range supports reliable operation in extreme automotive environments.
    - Medical Equipment: Precise frequency generation is vital for imaging devices like video cameras.
    Recommendations for Optimal Performance
    1. Capacitor Placement: Use a capacitor of at least 0.1 µF between Vdd and GND to st

SiT1618AA-33-25E-24.576000参数

参数
扩频带宽 -
频率 24.576MHz
最大工作电压 2.75V
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±50ppm
通用封装 QFN
安装方式 贴片安装
应用等级 工业级

SiT1618AA-33-25E-24.576000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-33-25E-24.576000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-33-25E-24.576000 SiT1618AA-33-25E-24.576000数据手册

SiT1618AA-33-25E-24.576000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
514NCA001004BAG ¥ 0
514RCC001237BAGR ¥ 92.9104
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.4851
570BAB000124DG ¥ 463.6235