处理中...

首页  >  产品百科  >  SiT8008AI-81-33S-26.000000Y

SiT8008AI-81-33S-26.000000Y

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 2.97V 3.63V 15pF ±20ppm 26MHz
供应商型号: 10A-SIT8008AI-81-33S-26.000000Y
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT8008AI-81-33S-26.000000Y

SiT8008AI-81-33S-26.000000Y概述

    SiT8008 Low Power Programmable Oscillator: A Comprehensive Overview
    1. Product Introduction
    The SiT8008 is a highly innovative, low-power programmable oscillator manufactured by SiTime Corporation. This oscillator is designed to meet the demands of modern electronic systems, offering precise timing solutions with programmable frequencies and robust performance. Its core functionalities include generating clock signals with a wide range of frequencies, providing excellent stability, and supporting various drive strengths for different application requirements. The SiT8008 is ideal for a broad spectrum of applications such as Digital Still Cameras (DSC), Digital Video Cameras (DVC), DVRs, IP cameras, tablets, e-books, solid-state drives (SSD), and networking devices like GPON and EPON. It also excels in high-speed serial protocols such as USB, SATA, SAS, FireWire, and various Ethernet standards.
    2. Technical Parameters
    Below is a concise summary of the key technical specifications of the SiT8008:
    | Parameter | Min | Typ | Max | Units | Conditions |
    |
    | Frequency Range | 1 110 | MHz | Any frequency between 1 and 110 MHz |
    | Frequency Stability | -20 +20 | PPM | Inclusive of initial tolerance, aging, and environmental conditions |
    | Operating Temperature Range| -40 +85 | °C | Extended industrial (-40 to +85°C) |
    | Supply Voltage | 1.62 | 1.8 | 3.63 | V | Default voltage range |
    | Current Consumption (no load) | - | 3.6 | 4.5 | mA | At 20 MHz, Vdd = 2.8V, 3.0V, 3.3V |
    | OE Disable Current | - | - | 4 | mA | Vdd = 2.5V to 3.3V |
    | Standby Current | - | 0.6 | 1.3 | μA | ST = GND, Vdd = 1.8V |
    3. Product Features and Advantages
    The SiT8008 offers several unique advantages over traditional oscillators:
    - Programmable Frequency: Allows users to set precise frequencies up to six decimal places.
    - Excellent Stability: Total frequency stability as low as ±20 PPM ensures minimal drift under varying environmental conditions.
    - Low Power Consumption: Typical current consumption of just 3.6 mA makes it ideal for battery-powered devices.
    - Flexible Drive Strength: Adjustable output drive strength enables optimization of jitter, EMI reduction, and load-driving capability.
    - Compatibility: Compatible with both LVCMOS and HCMOS outputs.
    - Industry Standard Packaging: Available in multiple standardized package sizes for ease of integration.
    4. Application Cases and Usage Recommendations
    The SiT8008 finds extensive use in consumer electronics, industrial automation, and communication systems. For instance, it is commonly employed in portable devices like tablets and e-books due to its low power consumption and compact size. In networking equipment such as GPON/EPON routers, the high-frequency stability and resistance to electromagnetic interference make it a preferred choice. Users should ensure proper placement of a 0.1 µF decoupling capacitor between VDD and GND to stabilize the power supply and minimize noise.
    5. Compatibility and Support
    The SiT8008 maintains compatibility with most standard electronic interfaces and systems. SiTime provides comprehensive technical support and field programming capabilities through their Time Machine II device. Customizable parameters include frequency stability, operating temperature range, and supply voltages, making it a versatile solution tailored to specific project needs.
    6. Common Issues and Solutions
    Here are some common problems users might face along with their resolutions:
    - Problem: High EMI i

SiT8008AI-81-33S-26.000000Y参数

参数
负载电容 15pF
最大电源电流 -
频率稳定性 ±20ppm
扩频带宽 -
频率 26MHz
最大工作电压 3.63V
最小工作电压 2.97V
输出格式 HCMOS|LVCMOS
应用等级 工业级

SiT8008AI-81-33S-26.000000Y厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT8008AI-81-33S-26.000000Y数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT8008AI-81-33S-26.000000Y SiT8008AI-81-33S-26.000000Y数据手册

SiT8008AI-81-33S-26.000000Y封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.445
100+ ¥ 4.56
1000+ ¥ 3.99
4000+ ¥ 3.819
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
514NCA001004BAG ¥ 0
514RCC001237BAGR ¥ 92.9104
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.4851
570BAB000124DG ¥ 463.6235