处理中...

首页  >  产品百科  >  SIT1602AC-73-33E-66.666660

SIT1602AC-73-33E-66.666660

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 2.97V 3.63V 15pF ±50ppm 66.66666MHz
供应商型号: 10A-SIT1602AC-73-33E-66.666660
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SIT1602AC-73-33E-66.666660

SIT1602AC-73-33E-66.666660概述

    # SiT1602 Low Power Standard Frequency Oscillator
    Product Introduction
    The SiT1602 is a highly reliable low-power standard frequency oscillator developed by SiTime Corporation. It is designed to meet the demanding requirements of various electronic devices across multiple industries. This oscillator offers 51 standard frequencies ranging from 3.75 MHz to 77.76 MHz, making it suitable for a wide range of applications. Its primary functions include providing precise timing signals in systems where stability and accuracy are crucial.
    Applications of the SiT1602 include digital still cameras (DSC), digital video cameras (DVC), digital video recorders (DVR), internet protocol cameras (IP CAM), tablets, e-books, solid-state drives (SSD), GPON/EPON equipment, and high-speed serial communication protocols like USB, SATA, SAS, Firewire, and Ethernet. The SiT1602 serves as an ideal replacement for quartz-based oscillators, offering superior performance characteristics and greater flexibility.
    Technical Parameters
    Below are the key technical specifications of the SiT1602:
    | Parameter | Minimum Value | Typical Value | Maximum Value | Units | Conditions |
    |
    | Operating Temperature Range | -20 | - | 70 | °C | Extended Commercial |
    -40 | - | 85 | °C | Industrial |
    | Output Frequency Range | 3.75 | - | 77.76 | MHz | 51 standard frequencies |
    | Frequency Stability | -20 | - | 20 | PPM | Includes initial tolerance, 1st-year aging, and variations over operating conditions. |
    | Current Consumption (No Load) | - | 3.6 | 4.5 | mA | f = 20 MHz, Vdd = 2.8V to 3.3V |
    | Standby Current | - | 0.6 | 1.3 | µA | ST = GND, Vdd = 1.8V |
    | Startup Time | - | 5 | - | ms | From the time Vdd reaches its rated minimum value |
    Product Features and Advantages
    Unique Features:
    - Pin-to-Pin Compatibility: Offers a 100% pin-to-pin drop-in replacement option for quartz-based oscillators.
    - Excellent Frequency Stability: Provides total frequency stability as low as ±20 PPM, ensuring precise timing even under varying environmental conditions.
    - Low Power Consumption: Typical current consumption of 3.6 mA makes it energy-efficient for battery-operated devices.
    - Fast Startup Time: Achieves a startup time of 5 ms, enabling quick system response.
    - Standby Mode: Supports standby mode to extend battery life in portable devices.
    - Wide Range of Packages: Available in industry-standard packages like 2.0 x 1.6 mm², 2.5 x 2.0 mm², and others.
    Market Competitiveness:
    The SiT1602 outperforms traditional quartz oscillators by offering enhanced reliability, better thermal stability, and greater resistance to mechanical stress. These advantages make it particularly appealing for applications requiring high-frequency precision and long-term reliability.
    Application Cases and Usage Suggestions
    Application Cases:
    - Digital Cameras: Ensures stable frame synchronization in high-resolution imaging.
    - Solid-State Drives (SSD): Provides synchronized timing signals for faster data transfer speeds.
    - High-Speed Networks: Supports protocols such as Ethernet and SATA, ensuring error-free data transmission.
    Usage

SIT1602AC-73-33E-66.666660参数

参数
扩频带宽 -
频率 66.66666MHz
最大工作电压 3.63V
最小工作电压 2.97V
输出格式 HCMOS|LVCMOS
负载电容 15pF
最大电源电流 -
频率稳定性 ±50ppm

SIT1602AC-73-33E-66.666660厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SIT1602AC-73-33E-66.666660数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SIT1602AC-73-33E-66.666660 SIT1602AC-73-33E-66.666660数据手册

SIT1602AC-73-33E-66.666660封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.445
100+ ¥ 4.56
1000+ ¥ 3.99
4000+ ¥ 3.819
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693