处理中...

首页  >  产品百科  >  SiT1618AA-13-33S-18.432000

SiT1618AA-13-33S-18.432000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.97V 3.63V 15pF ±50ppm 18.432MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-13-33S-18.432000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-13-33S-18.432000

SiT1618AA-13-33S-18.432000概述

    # SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a standard frequency, high-temperature oscillator designed by SiTime Corporation, known for its advanced MEMS-based timing solutions. This device is ideal for industrial, medical, automotive, and avionics applications that demand reliable performance in extreme temperature environments. The SiT1618 offers 33 standard frequencies ranging from 7.3728 MHz to 48 MHz, making it highly versatile across multiple industries. It supports a wide supply voltage range of 1.8V to 3.3V and operates within the temperature range of -40°C to 125°C, with the option of extending down to -55°C through models like the SiT8920 and SiT8921.
    Applications include industrial sensors, PLCs, motor servos, outdoor networking equipment, medical video cameras, asset tracking systems, and many others where stable timing signals are critical. The SiT1618 excels in applications requiring precise frequency stability, low power consumption, and robustness under varying conditions.
    Technical Parameters
    The following table summarizes the key technical specifications of the SiT1618:
    | Parameter | Minimum | Typical | Maximum | Unit |

    | Output Frequency Range | 7.3728 MHz | - | 48 MHz | MHz |
    | Frequency Stability | -20 | ±20 | +20 | ppm |
    | Operating Temperature Range | -40 | - | +125 | °C |
    | Supply Voltage | 1.62 | 1.8 | 3.63 | V |
    | Current Consumption (No Load) | - | 3.4 | 4.5 | mA |
    | OE Disable Current | - | 3.8 | 4.1 | mA |
    | Standby Current | - | 2.6 | 8.5 | µA |
    | LVCMOS Output Characteristics | 45 | 50 | 55 | % |
    | RMS Period Jitter (Random) | - | 0.5 | 0.8 | ps |
    | Peak-to-Peak Period Jitter | - | 12 | 20 | ps |
    Additional specifications include RoHS compliance, REACH compliance, and the ability to operate under extended industrial (-40°C to +105°C) and automotive (-40°C to +125°C) conditions.
    Product Features and Advantages
    The SiT1618 offers several standout features and advantages:
    1. Wide Frequency Range: With 33 standard frequencies available, it caters to a broad spectrum of applications.
    2. High Temperature Operation: Reliable performance up to 125°C, making it suitable for harsh environments.
    3. Excellent Frequency Stability: ±20 ppm ensures precise timing accuracy across different applications.
    4. Low Power Consumption: Typical current consumption of 3.4 mA at 1.8V makes it energy-efficient.
    5. LVCMOS Compatibility: Ensures seamless integration with various digital interfaces.
    6. Field Programmable: Supports custom configurations via the Time Machine II programmer, enabling rapid prototyping.
    7. Compliance with Standards: RoHS, REACH, Pb-free, Halogen-free, and Antimony-free certifications enhance its eco-friendliness.
    These features make the SiT1618 a competitive choice in markets demanding high reliability and flexibility.
    Application Case Studies and Usage Recommendations
    Application Example 1: Industrial Sensors
    In industrial sensors, the SiT1618 ensures accurate timing synchronization across multiple nodes. For optimal performance:
    - Use a 15 pF output load.
    - Ensure proper decoupling capacitors (≥0.1 µF) between Vdd and GND.
    - Maintain a supply voltage between 1.8V and 3.63V.
    Application Example 2: Medical Vide

SiT1618AA-13-33S-18.432000参数

参数
最大工作电压 3.63V
最小工作电压 2.97V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±50ppm
扩频带宽 -
频率 18.432MHz
通用封装 QFN
安装方式 贴片安装
应用等级 工业级

SiT1618AA-13-33S-18.432000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-13-33S-18.432000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-13-33S-18.432000 SiT1618AA-13-33S-18.432000数据手册

SiT1618AA-13-33S-18.432000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 20.8
35+ ¥ 18.392
100+ ¥ 16.53
500+ ¥ 15.732
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 104
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
514NCA001004BAG ¥ 0
514RCC001237BAGR ¥ 92.9104
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.4851
570BAB000124DG ¥ 463.6235