处理中...

首页  >  产品百科  >  SiT1618AA-22-33N-9.830400

SiT1618AA-22-33N-9.830400

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.97V 3.63V 15pF ±25ppm 9.8304MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-22-33N-9.830400
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-22-33N-9.830400

SiT1618AA-22-33N-9.830400概述

    SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a high-performance standard frequency oscillator developed by SiTime Corporation. This oscillator supports a wide range of standard frequencies from 7.3728 MHz to 48 MHz, making it suitable for industrial, medical, automotive, avionics, and other demanding high-temperature applications. With its robust design and advanced features, the SiT1618 provides excellent stability and reliability under varying environmental conditions.
    Technical Parameters
    - Frequency Range: 33 standard frequencies between 7.3728 MHz and 48 MHz.
    - Supply Voltage: Operates within 1.8V to 3.3V.
    - Operating Temperature: -40°C to 125°C; for -55°C options, refer to SiT8920 and SiT8921.
    - Frequency Stability: ±20 ppm, inclusive of initial tolerance, aging, and temperature variations.
    - Current Consumption: 3.4 mA typical at 1.8V in no-load condition.
    - Output Compatibility: LVCMOS/LVTTL compatible.
    - Package Sizes: Available in 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm².
    - Compliance: RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free.
    Product Features and Advantages
    - Wide Frequency Range: Supports 33 standard frequencies, allowing flexibility in various applications.
    - High Stability: Excellent frequency stability up to ±20 ppm ensures precise timing across different environments.
    - Low Power Consumption: Typical current consumption of 3.4 mA at 1.8V minimizes power usage.
    - Enhanced Performance: LVCMOS/LVTTL output compatibility ensures seamless integration with existing systems.
    - Robust Design: Industry-standard packages ensure durability and reliability.
    - Field Programmable: Instant sampling with Time Machine II enables quick prototyping and customization.
    Application Cases and Usage Recommendations
    The SiT1618 is ideal for applications such as industrial sensors, programmable logic controllers (PLCs), motor servos, outdoor networking equipment, medical video cameras, asset tracking systems, and more. For optimal performance, ensure that the device is connected to a capacitor of 0.1 µF or higher between Vdd and GND. Additionally, a pull-up resistor of 10 kΩ or less is recommended for OE/ST/NC pins if they are not externally driven.
    Compatibility and Support
    The SiT1618 is fully compatible with standard electronic components and systems. SiTime offers comprehensive support including technical assistance, software tools, and documentation to help users integrate the oscillator effectively into their designs. Field programmable versions are available for customization needs.
    Common Issues and Solutions
    - Issue: Inconsistent output signals.
    - Solution: Ensure proper connection of pull-up resistors and capacitors as per the manual.
    - Issue: High current consumption.
    - Solution: Adjust the drive strength settings using the programmable drive strength feature.
    - Issue: Non-functional output after startup.
    - Solution: Verify that the startup sequence follows the recommended timing diagram.
    Conclusion and Recommendation
    The SiT1618 is a high-quality oscillator offering exceptional stability, low power consumption, and broad applicability. Its ability to operate across a wide temperature range makes it particularly suitable for harsh environmental conditions. Given its competitive pricing and superior performance, the SiT1618 is highly recommended for any application requiring precise timing solutions.
    For more detailed information and technical specifications, visit [SiTime's official website](http://www.sitime.com).
    This article provides a comprehensive overview of the SiT1618 oscillator, highlighting its technical specifications, unique features, and practical applications. Whether you're designing industrial sensors, networking equipment, or medical devices, the SiT1618 stands out as a reli

SiT1618AA-22-33N-9.830400参数

参数
最大电源电流 -
频率稳定性 ±25ppm
扩频带宽 -
频率 9.8304MHz
最大工作电压 3.63V
最小工作电压 2.97V
输出格式 LVCMOS|LVTTL
负载电容 15pF
通用封装 QFN
安装方式 贴片安装

SiT1618AA-22-33N-9.830400厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-22-33N-9.830400数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-22-33N-9.830400 SiT1618AA-22-33N-9.830400数据手册

SiT1618AA-22-33N-9.830400封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 20.8
35+ ¥ 18.392
100+ ¥ 16.53
500+ ¥ 15.732
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 104
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693