处理中...

首页  >  产品百科  >  SiT1618AE-23-25N-22.118400

SiT1618AE-23-25N-22.118400

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 2.75V 15pF ±50ppm 22.1184MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-23-25N-22.118400
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-23-25N-22.118400

SiT1618AE-23-25N-22.118400概述

    # SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a versatile, standard-frequency high-temperature oscillator developed by SiTime Corporation. This product provides a wide range of frequency options (33 standard frequencies between 7.3728 MHz and 48 MHz) making it suitable for various industrial, medical, automotive, and avionics applications where high temperature stability and reliable performance are essential. Its robust design ensures exceptional performance in demanding environments, particularly where operating temperatures range from -40°C to 125°C.
    Technical Parameters
    The SiT1618 offers a comprehensive set of technical specifications designed to meet the most stringent requirements:
    - Supply Voltage: 1.8V, 2.5V to 3.3V
    - Frequency Range: 33 standard frequencies between 7.3728 MHz and 48 MHz
    - Frequency Stability: ±20 ppm (inclusive of initial tolerance, 1st year aging, and variations over operating temperature, rated power supply voltage, and load)
    - Operating Temperature Range: -40°C to 125°C; -55°C option available via SiT8920 and SiT8921
    - Output Voltage Levels: LVCMOS/LVTTL compatible
    - Current Consumption:
    - Typical: 3.4 mA at 1.8V
    - Standby Current: 0.6 to 3.5 μA at 1.8V
    - Package Options: Industry-standard packages such as 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm
    - RoHS Compliant: Pb-free, halogen-free, antimony-free
    Product Features and Advantages
    The SiT1618 stands out due to its innovative features:
    - High Frequency Stability: With stability as low as ±20 ppm, the SiT1618 ensures precise timing across varying conditions.
    - Low Power Consumption: Optimized for minimal power draw, especially beneficial in battery-operated devices.
    - Field Programmable Capabilities: Utilizes Time Machine II technology for instant sample customization.
    - Wide Temperature Compatibility: Designed for extended industrial and automotive applications.
    - Compliance: Fully compliant with environmental standards including RoHS, REACH, and AEC-Q100.
    Application Cases and Usage Recommendations
    The SiT1618 finds application in numerous critical areas such as industrial sensors, medical imaging equipment, automotive electronics, and outdoor networking solutions.
    Example Use Case
    In medical video cameras, the SiT1618 ensures stable image transmission under varying environmental conditions. A recommendation here would be to ensure proper grounding practices to mitigate potential EMI issues and optimize performance.
    Compatibility and Support
    The SiT1618 is fully compatible with existing industry standards and can integrate seamlessly into various electronic designs. SiTime provides extensive technical support including documentation, programming tools, and application notes to assist developers in integrating this oscillator effectively.
    Common Issues and Solutions
    Below are some common issues users might encounter along with their solutions:
    - Glitches During Start-Up: Ensure correct pin configuration and proper capacitive loading.
    - Increased Jitter: Adjust drive strength settings based on application requirements using the provided tables.
    Conclusion and Recommendation
    The SiT1618 oscillator delivers outstanding performance with its excellent frequency stability, low power consumption, and wide temperature range compatibility. It is highly recommended for use in high-reliability applications requiring precise timing solutions. Given its adaptability through field programming capabilities and robust design, it remains an ideal choice for modern electronics development projects.
    SiTime continues to support its products with ongoing updates and comprehensive customer service, ensuring that users have access to the latest advancements in MEMS oscillator technology.

SiT1618AE-23-25N-22.118400参数

参数
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±50ppm
扩频带宽 -
频率 22.1184MHz
最大工作电压 2.75V
通用封装 QFN
安装方式 贴片安装

SiT1618AE-23-25N-22.118400厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-23-25N-22.118400数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-23-25N-22.118400 SiT1618AE-23-25N-22.118400数据手册

SiT1618AE-23-25N-22.118400封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 19.5
35+ ¥ 17.182
100+ ¥ 15.39
500+ ¥ 14.592
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 97.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693