处理中...

首页  >  产品百科  >  SIT8008AI-31-XXS-37.125000

SIT8008AI-31-XXS-37.125000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 2.25V 3.63V 15pF ±20ppm 37.125MHz
供应商型号: 10A-SIT8008AI-31-XXS-37.125000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SIT8008AI-31-XXS-37.125000

SIT8008AI-31-XXS-37.125000概述

    # SiT8008 Low Power Programmable Oscillator
    Product Introduction
    The SiT8008 is a low-power programmable oscillator manufactured by SiTime Corporation, designed to cater to a broad range of applications demanding precise timing solutions. This product provides users with the flexibility to program frequencies accurately up to six decimal places, ranging from 1 MHz to 110 MHz. It stands out as a versatile solution for numerous industries due to its robust performance and extensive operational temperature range (-40°C to 85°C).
    Applications:
    The SiT8008 finds use across multiple domains including consumer electronics (such as tablets and e-books), storage devices (SSD), networking equipment (GPON, EPON), surveillance systems (IP cameras), and various industrial devices requiring high-speed communication protocols like USB, SATA, SAS, Firewire, and Ethernet.
    Technical Parameters
    Below is a summary of key technical specifications derived from the product's data sheet:
    | Parameter | Min. | Typ. | Max. | Units | Conditions |
    |
    | Frequency Range 1 | 110 | MHz | Output Frequency |
    | Frequency Stability ±20 | ±25 | PPM | Inclusive of initial tolerance, aging, and environmental variations |
    | Operating Temp Range | -40 85 | °C | Industrial grade support |
    | Supply Voltage | 1.62 | 2.8 | 3.63 | V | Standard support across multiple voltage levels |
    | Current Consumption 3.6 | 4.5 | mA | Typical and max values at different voltage levels |
    | RMS Phase Jitter 0.5 | 0.9 | ps | Random phase jitter at 75 MHz (900 kHz to 7.5 MHz bandwidth) |
    Additionally, the SiT8008 offers excellent programmability options, enabling users to adjust the drive strength for EMI reduction and efficient driving of large capacitive loads. It supports LVCMOS/HCMOS output compatibility and comes in various industry-standard package sizes.
    Product Features and Advantages
    Key Features:
    1. High Precision: Frequencies can be programmed with six-decimal-place accuracy.
    2. Wide Temperature Support: Operates reliably under extreme conditions (-40°C to 85°C).
    3. Low Power Consumption: Typical current draw of 3.6 mA ensures extended battery life.
    4. Flexible Drive Strength: Adjustable output to optimize jitter and EMI.
    5. Industrial Compliance: Pb-free, RoHS, and REACH compliant, ensuring environmentally safe production.
    Market Advantage:
    The SiT8008 distinguishes itself with its programmability and robust performance, making it ideal for high-demand environments where reliability and precision are paramount. Its ability to adapt to changing system requirements ensures adaptability across diverse applications.
    Application Case Studies and Usage Recommendations
    Example Applications:
    - IP Surveillance Cameras: Used in critical video transmission scenarios requiring minimal jitter and stable timing signals.
    - Enterprise Storage Solutions: Ensures consistent data transfer rates in high-throughput SSDs and network attached storage.
    Usage Suggestions:
    - For reducing EMI, consider programming the drive strength to slower rise/fall times.
    - When handling larger capacitive loads, increase the drive strength to maintain signal integrity.
    - Always include a 0.1 µF bypass capacitor between Vdd and GND to ensure stable operation.
    Compatibility and Support
    The SiT8008 is compatible with most common circuit designs requiring os

SIT8008AI-31-XXS-37.125000参数

参数
最大工作电压 3.63V
最小工作电压 2.25V
输出格式 HCMOS|LVCMOS
负载电容 15pF
最大电源电流 -
频率稳定性 ±20ppm
扩频带宽 -
频率 37.125MHz

SIT8008AI-31-XXS-37.125000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SIT8008AI-31-XXS-37.125000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SIT8008AI-31-XXS-37.125000 SIT8008AI-31-XXS-37.125000数据手册

SIT8008AI-31-XXS-37.125000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.445
100+ ¥ 4.56
1000+ ¥ 3.99
4000+ ¥ 3.819
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693