处理中...

首页  >  产品百科  >  SiT1618AE-12-18E-26.000000

SiT1618AE-12-18E-26.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 1.62V 1.98V 15pF ±25ppm 26MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-12-18E-26.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-12-18E-26.000000

SiT1618AE-12-18E-26.000000概述

    # SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a standard frequency, high temperature oscillator designed by SiTime Corporation. This oscillator is suitable for industrial, medical, automotive, avionics, and other high-temperature applications. Key features include a supply voltage range of 1.8V to 3.3V, operating temperatures ranging from -40°C to 125°C, excellent total frequency stability as low as ±20 ppm, and low power consumption at 3.4 mA typical at 1.8V. The SiT1618 also supports LVCMOS/LVTTL compatible outputs and complies with industry standards like RoHS, REACH, Pb-free, Halogen-free, and Antimony-free.
    Technical Parameters
    | Parameter | Minimum Value | Typical Value | Maximum Value | Units | Conditions |
    |
    | Frequency Range | 7.3728 48 | MHz | Standard frequencies listed in Table 13 |
    | Frequency Stability | -20 +20 | ppm | Includes initial tolerance, 1st year aging, temp., and voltage |
    | Operating Temperature Range | -40 125 | °C | Automotive grade |
    | Supply Voltage | 1.62 | 1.8 | 3.63 | V
    | Current Consumption (No Load) 3.4 | 4.5 | mA | Vdd = 1.8V, f = 20 MHz |
    | OE Disable Current 4.1 | mA | Vdd = 2.5V to 3.3V |
    | Standby Current 0.6 | 3.5 | µA | Vdd = 1.8V |
    | Duty Cycle | 45 55 | % | All Vdds |
    | Rise/Fall Time 1.0 | 3 | ns | Vdd = 2.25V to 3.63V |
    Product Features and Advantages
    The SiT1618 stands out due to its robust design and versatile application capabilities. It offers a wide range of standard frequencies, ensuring compatibility with various electronic systems. With its excellent frequency stability and low power consumption, it is ideal for applications requiring precise timing under harsh environmental conditions. Additionally, the programmable drive strength feature allows users to optimize clock rise/fall times for specific applications, reducing electromagnetic interference (EMI) and improving jitter performance.
    Application Cases and Usage Recommendations
    The SiT1618 is commonly used in industrial sensors, PLCs, motor servos, outdoor networking equipment, medical video cameras, and asset tracking systems. For instance, in industrial sensors, the oscillator ensures reliable operation across extreme temperatures. Users should ensure proper grounding by including a 0.1 µF capacitor between Vdd and GND. In medical video cameras, the oscillator's ability to maintain stable frequency under varying conditions is crucial. To optimize performance, users should select appropriate drive strength settings based on output load requirements.
    Compatibility and Support
    The SiT1618 is compatible with industry-standard packages such as 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. SiTime Corporation provides comprehensive support, including instant sampling with Time Machine II and field programmable oscillators. The company also offers detailed application notes and technical assistance to help users maximize the oscillator's potential.
    Common Issues and Solutions
    | Issue | Solution |

    |

SiT1618AE-12-18E-26.000000参数

参数
频率 26MHz
最大工作电压 1.98V
最小工作电压 1.62V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±25ppm
扩频带宽 -
通用封装 QFN
安装方式 贴片安装

SiT1618AE-12-18E-26.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-12-18E-26.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-12-18E-26.000000 SiT1618AE-12-18E-26.000000数据手册

SiT1618AE-12-18E-26.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 19.5
35+ ¥ 17.182
100+ ¥ 15.39
500+ ¥ 14.592
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 97.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693