处理中...

首页  >  产品百科  >  SiT1618AE-31-25N-13.521270

SiT1618AE-31-25N-13.521270

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 2.75V 15pF ±20ppm 13.52127MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-31-25N-13.521270
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-31-25N-13.521270

SiT1618AE-31-25N-13.521270概述

    The SiT1618: Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 from SiTime Corporation is a high-performance, high-temperature standard frequency oscillator designed for demanding industrial, medical, automotive, and avionics applications. It offers a robust solution with precise timing capabilities across a wide operating temperature range (-40°C to 125°C). This oscillator is particularly suited for applications requiring excellent frequency stability and reliable performance under extreme conditions.
    Key product types:
    - Standard frequencies: Between 7.3728 MHz and 48 MHz.
    - Supported supply voltages: 1.8V, 2.5V, 3.0V, and 3.3V.
    Primary applications include industrial sensors, motor servos, outdoor networking equipment, medical video cameras, asset tracking systems, and other high-temperature environments.
    Technical Parameters
    The following are the essential technical specifications of the SiT1618:
    | Parameter | Minimum | Typical | Maximum | Unit | Condition |
    |
    | Frequency Range | N/A | 33 std freq | N/A | MHz | Between 7.3728 MHz and 48 MHz |
    | Frequency Stability | -20 | ±20 | +20 | ppm | Includes initial tolerance and temp. |
    | Operating Temp. Range | -40 | 125 | +125 | °C | Automotive-grade |
    | Supply Voltage | 1.62 | 1.8 – 3.3 | 3.63 | V | Standard operating voltage |
    | Current Consumption | - | 3.4 mA | - | mA | At 1.8V, no load, 20 MHz |
    | Output High Voltage (VOH) | - | ≥90% Vdd | - | V | Output logic high |
    | Output Low Voltage (VOL) | - | ≤10% Vdd | - | V | Output logic low |
    | Jitter (RMS Period) | - | 1.6 | 2.5 | ps | f = 20 MHz, Vdd = 2.5V - 3.3V |
    | Jitter (Peak-to-Peak) | - | 12 | 20 | ps | f = 20 MHz, Vdd = 2.5V - 3.3V |
    All performance metrics comply with industry standards and are guaranteed under specified operating conditions.
    Product Features and Advantages
    The SiT1618 excels with several distinct advantages:
    1. Wide Operating Range: Supports operating temperatures up to 125°C, making it ideal for harsh environmental conditions.
    2. Precise Frequency Stability: Excellent total frequency stability of ±20 ppm ensures consistent performance.
    3. Low Power Consumption: Typical power consumption of just 3.4 mA at 1.8V helps optimize battery-powered devices.
    4. Programmable Drive Strength: Adjust output drive strength to meet application-specific requirements for rise/fall time and load driving.
    5. Industrial Compliance: RoHS and REACH compliant, with Pb-free, Halogen-free, and Antimony-free materials.
    Application Case Studies and Usage Suggestions
    The SiT1618 has been successfully deployed in several critical applications:
    1. Industrial Sensors: Reliable frequency output ensures stable sensor data acquisition in environments prone to temperature fluctuations.
    - Usage Suggestion: Utilize the SiT1618’s high-temperature tolerance to maintain consistent performance even under extreme thermal conditions.
    2. Outdoor Networking Equipment: Supports seamless communication in rugged outdoor environments.
    - Usage Suggestion: Leverage the oscillator's high frequency stability and compact size for miniaturized designs without sacrificing reliability.
    3. Medical Imaging: Used in medical video cameras where precision timing is crucial.
    - Usage Suggestion: Combine the oscillator with high-capacity capacitors to achieve optimal image processing.
    By adjusting the drive strength and optimizing the power s

SiT1618AE-31-25N-13.521270参数

参数
最大工作电压 2.75V
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±20ppm
扩频带宽 -
频率 13.52127MHz
通用封装 QFN
安装方式 贴片安装

SiT1618AE-31-25N-13.521270厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-31-25N-13.521270数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-31-25N-13.521270 SiT1618AE-31-25N-13.521270数据手册

SiT1618AE-31-25N-13.521270封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693