处理中...

首页  >  产品百科  >  SiT8008AI-72-25E-70.000000D

SiT8008AI-72-25E-70.000000D

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 2.25V 2.75V 15pF ±25ppm 70MHz QFN
供应商型号: 10A-SIT8008AI-72-25E-70.000000D
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT8008AI-72-25E-70.000000D

SiT8008AI-72-25E-70.000000D概述

    SiT8008 Low Power Programmable Oscillator: A Comprehensive Overview
    1. Product Introduction
    The SiT8008 is a low power programmable oscillator designed by SiTime Corporation, a leader in the MEMS timing solutions industry. This oscillator is highly versatile and offers a wide range of frequencies between 1 MHz and 110 MHz, with accuracy up to six decimal places. The SiT8008 is ideal for applications requiring precise timing, including digital still cameras (DSC), digital video cameras (DVC), digital video recorders (DVR), IP cameras, tablets, e-books, solid-state drives (SSD), GPON, and EPON. Additionally, it supports high-speed serial protocols like USB, SATA, SAS, Firewire, and Ethernet.
    2. Technical Parameters
    Below are key technical specifications for the SiT8008:
    | Parameter | Minimum | Typical | Maximum | Unit | Conditions |
    |
    | Frequency Range | 1 | - | 110 | MHz
    | Frequency Stability | -20 | 0 | +20 | ppm | Inclusive of initial tolerance, aging, and variations over operating conditions |
    | Operating Temperature | -40 | - | 85 | °C | Industrial grade |
    | Supply Voltage | 1.62 | 1.8 | 3.63 | V | Includes support for lower voltages upon request |
    | Current Consumption | - | 3.6 | 4.5 | mA | No load condition |
    | Standby Current | - | 1.4 | 2.5 | μA | ST = GND |
    | LVCMOS/HCMOS Compatibility | Yes | - | - | -
    | Package Options | 2.0x1.6 | 2.5x2.0 | 7.0x5.0 | mm² | Industry-standard packages |
    3. Product Features and Advantages
    The SiT8008 excels in several areas:
    - Programmable Frequency: Allows users to select precise frequencies between 1 and 110 MHz.
    - Low Power Consumption: Consumes just 3.6 mA under typical conditions, making it suitable for battery-powered devices.
    - Drive Strength Adjustment: Supports programmable drive strength, enabling optimized jitter performance and compatibility with large capacitive loads.
    - Stability: Offers excellent total frequency stability as low as ±20 ppm.
    - Wide Temperature Range: Operates across industrial-grade temperatures from -40°C to 85°C.
    - Compliance: Pb-free, RoHS, and REACH compliant, ensuring environmental friendliness.
    - Ease of Customization: Field programmable oscillators allow instant sampling and customization using the Time Machine II.
    4. Application Case Studies and Usage Recommendations
    The SiT8008 finds applications in various high-performance systems:
    - Networking Equipment: Ideal for managing clock signals in GPON, EPON, and Ethernet switches.
    - Consumer Electronics: Optimizes performance in tablets, e-books, and SSDs by providing stable clock signals.
    - Industrial Devices: Reliable in environments demanding extended temperature ranges.
    Usage Suggestions:
    - Use programmable drive strength to match output loads in applications requiring high capacitive drives.
    - Combine the oscillator with external pull-up resistors (<10 kΩ) in noisy environments to prevent interference.
    - Ensure a bypass capacitor of 0.1 µF between Vdd and GN

SiT8008AI-72-25E-70.000000D参数

参数
输出格式 HCMOS|LVCMOS
负载电容 15pF
最大电源电流 -
频率稳定性 ±25ppm
扩频带宽 -
频率 70MHz
最大工作电压 2.75V
最小工作电压 2.25V
通用封装 QFN

SiT8008AI-72-25E-70.000000D厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT8008AI-72-25E-70.000000D数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT8008AI-72-25E-70.000000D SiT8008AI-72-25E-70.000000D数据手册

SiT8008AI-72-25E-70.000000D封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.445
100+ ¥ 4.56
1000+ ¥ 3.99
4000+ ¥ 3.819
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693