处理中...

首页  >  产品百科  >  SiT1618AE-72-25S-16.000000

SiT1618AE-72-25S-16.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 2.75V 15pF ±25ppm 16MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-72-25S-16.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-72-25S-16.000000

SiT1618AE-72-25S-16.000000概述

    SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a versatile, high-temperature standard frequency oscillator developed by SiTime Corporation, renowned for its innovative solutions in the timing industry. This product features 33 standard frequencies ranging between 7.3728 MHz and 48 MHz, making it suitable for a wide array of applications such as industrial sensors, PLCs (Programmable Logic Controllers), motor servos, outdoor networking equipment, medical video cameras, asset tracking systems, and many others.
    The SiT1618 operates within a temperature range of -40°C to 125°C, making it ideal for demanding industrial and automotive environments. It is compliant with RoHS, REACH standards, and is free of lead, halogens, and antimony, ensuring environmental safety.
    Technical Parameters
    | Parameters | Symbol | Min | Typ | Max | Units | Conditions |
    ||
    | Frequency Range | f | 7.3728 48 | MHz | 33 standard frequencies |
    | Frequency Stability | Fstab | -20 +20 | ppm | Includes initial tolerance, 1st year aging, and variations over temp and voltage |
    | Operating Temperature | Tuse | -40 125 | °C | Extended industrial (-40 to 105°C), Automotive (-40 to 125°C) |
    | Supply Voltage | Vdd | 1.62 | 1.8 | 3.63 | V
    | Current Consumption | Idd 3.4 | 4.5 | mA | No-load, f = 20 MHz, Vdd = 1.8V |
    | Standby Current | Istd 0.6 | 3.5 | μA | Vdd = 1.8V |
    | Output High Voltage | VOH | 90% Vdd | IOH = -2 mA |
    | Output Low Voltage | VOL 10% | Vdd | IOL = 2 mA |
    | RMS Period Jitter (Random) | Tphj 0.5 | 0.8 | ps | f = 40 MHz, 900 kHz to 7.5 MHz |
    Product Features and Advantages
    The SiT1618 boasts several unique features that set it apart:
    1. Wide Frequency Range: Offers 33 standard frequencies from 7.3728 MHz to 48 MHz, covering most application requirements.
    2. High Temperature Operation: Reliable performance in extreme temperatures (-40°C to 125°C).
    3. Excellent Stability: Total frequency stability as low as ±20 ppm ensures precise timing in demanding environments.
    4. Low Power Consumption: Typical power consumption is just 3.4 mA at 1.8V, ideal for battery-powered applications.
    5. LVCMOS/LVTTL Compatibility: Ensures seamless integration with various digital logic families.
    6. Field Programmable Capability: Allows users to customize frequencies via the Time Machine II tool.
    Application Case Studies and Usage Recommendations
    The SiT1618 is widely used in applications requiring precise timing under harsh conditions. For example:
    - Industrial Sensors: Its robustness makes it ideal for temperature and pressure sensors exposed to fluctuating environments.
    - Outdoor Networking Equipment: The ability to operate at extreme temperatures ensures reliable performance in outdoor deployments.
    Usage Tips:
    - Always connect a 0.1 µF capacitor between Vdd and GND for stable operation.
    - Use pull-up resistors (10 kΩ or less) if OE/ST/NC pin is

SiT1618AE-72-25S-16.000000参数

参数
频率 16MHz
最大工作电压 2.75V
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±25ppm
扩频带宽 -
通用封装 QFN
安装方式 贴片安装

SiT1618AE-72-25S-16.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-72-25S-16.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-72-25S-16.000000 SiT1618AE-72-25S-16.000000数据手册

SiT1618AE-72-25S-16.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 19.5
35+ ¥ 17.182
100+ ¥ 15.39
500+ ¥ 14.592
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 97.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693