处理中...

首页  >  产品百科  >  SiT1618AA-73-18S-24.560000

SiT1618AA-73-18S-24.560000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 1.62V 1.98V 15pF ±50ppm 24.56MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-73-18S-24.560000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-73-18S-24.560000

SiT1618AA-73-18S-24.560000概述

    Product Introduction
    The SiT1618 is a high-performance, standard frequency oscillator designed for industrial, medical, automotive, avionics, and other demanding temperature applications. This versatile product offers a wide range of standard frequencies (between 7.3728 MHz and 48 MHz), making it suitable for diverse electronic applications. With its robust design and excellent stability, the SiT1618 is well-suited for environments ranging from -40°C to 125°C, ensuring reliable performance under extreme conditions.
    Technical Parameters
    | Parameter | Symbol | Min. | Typ. | Max. | Unit | Condition |
    ||
    | Frequency Range | f | 7.3728 | N/A | 48 | MHz | 33 standard frequencies supported (refer to Table 13). |
    | Frequency Stability | Fstab | -20 | N/A | +20 | ppm | Includes initial tolerance, 1st-year aging, and variations over operating temperature and voltage. |
    | Operating Temperature | Tuse | -40 | N/A | +125 | °C | Extended industrial and automotive ranges available. |
    | Supply Voltage | Vdd | 1.62 | 1.8 | 3.63 | V | Supports multiple voltages from 1.8V to 3.3V. |
    | Current Consumption | Idd | N/A | 3.4 | N/A | mA | Typical at 1.8V; lower values for higher supply voltages. |
    | Standby Current | Istd | N/A | 0.6 | 3.5 | µA | Depends on Vdd, reducing power significantly when in standby mode. |
    | Output High Voltage | VOH | 90% | N/A | N/A | Vdd | Ensures full swing with sharp edge rates. |
    | Output Low Voltage | VOL | N/A | 10% | N/A | Vdd
    Product Features and Advantages
    The SiT1618 stands out with its excellent total frequency stability of ±20 ppm, making it ideal for precision timing applications. Its low power consumption (3.4 mA typical at 1.8V) ensures energy efficiency, while compatibility with LVCMOS/LVTTL outputs provides flexibility in integration. Moreover, the device is available in various industry-standard packages, allowing seamless integration into existing designs. Additional features such as field programmability via Time Machine II, and compliance with environmental standards like RoHS, REACH, and halogen-free certification make the SiT1618 a top choice for modern electronics.
    Application Cases and Usage Recommendations
    The SiT1618 finds applications in industrial sensors, motor servos, outdoor networking equipment, medical imaging systems, and asset tracking solutions. For example, in industrial sensors, the device's stable frequency output ensures precise timing, crucial for accurate sensor readings. Similarly, in outdoor networking equipment, its ability to withstand temperatures up to 125°C ensures reliable operation in harsh environmental conditions.
    Usage Suggestions:
    1. Optimize Power Consumption: Use the OE/ST mode to enable or disable outputs dynamically based on system demands.
    2. Capacitor Selection: Ensure a minimum capacitance of 0.1 µF between Vdd and GND for stable operation.
    3. Temperature Management: Implement thermal management strategies to stay within the recommended operating temperature range.
    Compatibility and Support
    The SiT1618 is compatible with various systems and components, thanks to its s

SiT1618AA-73-18S-24.560000参数

参数
负载电容 15pF
最大电源电流 -
频率稳定性 ±50ppm
扩频带宽 -
频率 24.56MHz
最大工作电压 1.98V
最小工作电压 1.62V
输出格式 LVCMOS|LVTTL
通用封装 QFN
安装方式 贴片安装

SiT1618AA-73-18S-24.560000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-73-18S-24.560000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-73-18S-24.560000 SiT1618AA-73-18S-24.560000数据手册

SiT1618AA-73-18S-24.560000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 20.8
35+ ¥ 18.392
100+ ¥ 16.53
500+ ¥ 15.732
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 104
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693