处理中...

首页  >  产品百科  >  SiT1618AA-23-XXE-36.000000

SiT1618AA-23-XXE-36.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 3.63V 15pF ±50ppm 36MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-23-XXE-36.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-23-XXE-36.000000

SiT1618AA-23-XXE-36.000000概述

    # SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a high-performance, standard frequency oscillator designed by SiTime Corporation, a leader in the MEMS timing solutions industry. This oscillator offers excellent stability and reliability across a wide range of temperatures, making it ideal for demanding industrial, medical, automotive, and avionics applications. The SiT1618 operates over a frequency range of 7.3728 MHz to 48 MHz, supporting 33 standard frequencies, and boasts total frequency stability as low as ±20 ppm. It is compliant with RoHS, REACH, and AEC-Q100 standards, ensuring environmental safety and ruggedness.
    Key Applications:
    - Industrial Sensors: Monitoring critical parameters in manufacturing processes.
    - Medical Equipment: Imaging equipment such as video cameras.
    - Automotive: Servo motors and outdoor networking systems.
    - Avionics: Real-time communication systems.
    Technical Parameters
    Below are the key technical specifications of the SiT1618:
    | Parameter | Typical Value | Units |
    |
    | Operating Frequency Range | 7.3728–48 | MHz |
    | Frequency Stability | ±20 ppm
    | Operating Temperature Range | -40°C to 125°C
    | Supply Voltage | 1.8V to 3.3V
    | Current Consumption (No Load) | 3.4 mA
    | LVCMOS/LVTTL Compatible Output | Yes
    | Package Options | 2.0 x 1.6 mm to 7.0 x 5.0 mm
    Additional electrical characteristics include:
    - Input High Voltage: 70% Vdd
    - Input Low Voltage: ≤30% Vdd
    - Startup Time: ≤5 ms
    - Jitter (RMS Period): ≤2.5 ps at 20 MHz
    - Output High Voltage: ≥90% Vdd
    - Output Low Voltage: ≤10% Vdd
    Product Features and Advantages
    Unique Features:
    - Wide Frequency Range: Supports 33 standard frequencies tailored for various applications.
    - Temperature Stability: Operates reliably from -40°C to 125°C, with optional -55°C models.
    - Advanced Power Management: Reduces power consumption to 3.4 mA (typical) under no-load conditions.
    - Field Programmability: Easily customizable via the Time Machine II.
    Market Competitiveness:
    - Superior frequency stability ensures consistent performance in dynamic environments.
    - Low jitter enhances precision in timing-sensitive systems.
    - Enhanced thermal management capabilities make it suitable for harsh industrial and automotive conditions.
    Application Case Studies and Usage Tips
    Application Examples:
    - Industrial Sensors: Ideal for motion detection and monitoring where accuracy is paramount.
    - Medical Imaging: Provides reliable timing signals for video capture systems, ensuring clear imaging without artifacts.
    - Automotive Servo Systems: Offers robustness against extreme temperatures and vibrations, making it a preferred choice for advanced motor control.
    Practical Use Tips:
    - Always use a pull-up resistor (10 kΩ or less) if pin 1 (OE/ST/NC) is not externally driven.
    - Ensure a minimum capacitance of 0.1 µF between Vdd and GND to stabilize the circuit.
    - Implement appropriate filtering and shielding to minimize EMI.
    Compatibility and Support
    The SiT1618 is fully compatible with standard LVCMOS/LVTTL interfaces, making it easy to integrate into existing designs. SiTime provides comprehensive support, including technical documentation, application notes, and field programming tools like the Time Machine II. Their commitment to compliance with international standards (RoHS, REACH, AEC-Q100) ensures long-term reliability and customer satisfaction.
    Common Issues and Solutions
    | Issue | Solution |
    <

SiT1618AA-23-XXE-36.000000参数

参数
频率稳定性 ±50ppm
扩频带宽 -
频率 36MHz
最大工作电压 3.63V
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
通用封装 QFN
安装方式 贴片安装

SiT1618AA-23-XXE-36.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-23-XXE-36.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-23-XXE-36.000000 SiT1618AA-23-XXE-36.000000数据手册

SiT1618AA-23-XXE-36.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 20.8
35+ ¥ 18.392
100+ ¥ 16.53
500+ ¥ 15.732
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 104
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693