处理中...

首页  >  产品百科  >  SIT8008AI-83-25S-28.636300

SIT8008AI-83-25S-28.636300

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 2.25V 2.75V 15pF ±50ppm 28.6363MHz
供应商型号: 10A-SIT8008AI-83-25S-28.636300
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SIT8008AI-83-25S-28.636300

SIT8008AI-83-25S-28.636300概述

    Smart Timing Choice™: SiT8008 Low Power Programmable Oscillator
    1. Product Introduction
    The SiT8008 is a low-power programmable oscillator manufactured by SiTime Corporation. It offers exceptional flexibility and performance, enabling precise timing solutions across various industries. This device supports frequencies ranging from 1 MHz to 110 MHz, allowing users to customize the output frequency with six decimal place accuracy.
    Applications of the SiT8008 include consumer electronics like tablets, e-books, digital cameras, and IP cameras, as well as industrial equipment such as Solid-State Drives (SSDs), Gigabit Passive Optical Network (GPON) systems, and high-speed Ethernet networks. Its robust temperature range (-40°C to 85°C) makes it ideal for environments where reliability and stability are critical.
    2. Technical Parameters
    Below is a concise summary of the key technical specifications of the SiT8008:
    | Parameter | Minimum | Typical | Maximum | Unit |

    | Frequency Range | 1 | - | 110 | MHz |
    | Frequency Stability | -20 | 20 | +20 | PPM |
    | Operating Temperature Range | -40 | - | 85 | °C |
    | Supply Voltage | 1.62 | 1.8 | 3.63 | V |
    | Current Consumption (No Load) | - | 3.6 | 4.5 | mA |
    | Output Drive Strength | L to F | - | - | NA |
    | RMS Phase Jitter | - | 0.5 to 0.9 | 2 | ps |
    The oscillator operates with excellent frequency stability (+/-20 PPM inclusive of initial tolerance, temperature, and voltage variations). It supports multiple supply voltages and has an industry-standard footprint in various sizes (e.g., 2.0x1.6mm, 2.5x2.0mm).
    3. Product Features and Advantages
    The SiT8008 excels in multiple areas:
    - Precision: Capable of generating precise frequencies to six decimal places.
    - Low Power: Typical current consumption of 3.6 mA ensures minimal power draw.
    - Versatility: Supports programmable drive strength, making it adaptable for varying capacitive loads.
    - Compatibility: Compatible with LVCMOS/HCMOS outputs and adheres to industry standards.
    - Reliability: Pb-free, RoHS, and REACH compliance ensure eco-friendly manufacturing.
    Its standout features include instant sample availability via Time Machine II and field programmability, making it an ideal choice for rapid prototyping and customization.
    4. Application Case Studies and Usage Suggestions
    The SiT8008 finds widespread use in high-speed serial communication protocols like USB, SATA, and Ethernet. For instance:
    - In digital video cameras (DVC), its stable timing ensures consistent image quality under varying conditions.
    - In solid-state drives (SSD), the oscillator helps maintain optimal performance for data transfer and storage.
    To optimize performance:
    - Use a pull-up resistor of <10kΩ for OE/ST pins in high-noise environments.
    - Incorporate a 0.1µF decoupling capacitor between VDD and GND to reduce power line noise.
    5. Compatibility and Support
    The SiT8008 maintains compatibility with various electronic components and standards due to its flexible configuration. SiTime offers comprehensive technical support and maintenance, including customizable frequencies and voltages through their Time Machine II programmer.
    6. Common Issues and Solutions
    | Issue | Solution |

    | Poor rise/fall time leading to EMI | Adjust drive strength settings. |
    | Glitches during startup | Ensure proper VDD ramp-up timing. |
    | Ex

SIT8008AI-83-25S-28.636300参数

参数
频率稳定性 ±50ppm
扩频带宽 -
频率 28.6363MHz
最大工作电压 2.75V
最小工作电压 2.25V
输出格式 HCMOS|LVCMOS
负载电容 15pF
最大电源电流 -

SIT8008AI-83-25S-28.636300厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SIT8008AI-83-25S-28.636300数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SIT8008AI-83-25S-28.636300 SIT8008AI-83-25S-28.636300数据手册

SIT8008AI-83-25S-28.636300封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.445
100+ ¥ 4.56
1000+ ¥ 3.99
4000+ ¥ 3.819
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514MCC001059BAGR ¥ 116.901
514MCC001237AAGR ¥ 156.3918
545BAA156M250BBG ¥ 0
545BCA156M250ABG ¥ 0
570AAA000107DG ¥ 0
570ACA001527DGR ¥ 781.0521
570ACC000103DGR ¥ 156.8972