处理中...

首页  >  产品百科  >  SiT1618AA-38-33S-40.000000

SiT1618AA-38-33S-40.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.97V 3.63V 15pF ±30ppm 40MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-38-33S-40.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-38-33S-40.000000

SiT1618AA-38-33S-40.000000概述

    SiT1618: Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a high-performance oscillator designed to cater to a wide range of industrial, automotive, and medical applications where precise timing is crucial. It offers stable and reliable frequency generation across a broad spectrum of temperatures and voltages. The product supports 33 standard frequencies between 7.3728 MHz and 48 MHz, making it suitable for various embedded systems, communication networks, and sensor-based applications.
    Technical Parameters
    The SiT1618's key technical specifications include:
    - Frequency Range: 33 standard frequencies ranging from 7.3728 MHz to 48 MHz.
    - Voltage Support: Operates at supply voltages of 1.8V, 2.5V, 2.8V, 3.0V, and 3.3V.
    - Operating Temperature: -40°C to 125°C (with an option for -55°C).
    - Frequency Stability: ±20 ppm, inclusive of initial tolerance, 1st-year aging, and temperature variations.
    - Power Consumption: 3.4 mA typical at 1.8V (no load condition).
    - Output Compatibility: Compatible with LVCMOS/LVTTL standards.
    - Package Variants: Available in industry-standard sizes: 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm.
    - Compliance: RoHS, REACH compliant, lead-free, halogen-free, and antimony-free.
    Product Features and Advantages
    The SiT1618 stands out with its high-frequency precision, robustness, and energy efficiency. Key advantages include:
    - Programmable drive strength to optimize rise/fall times and minimize EMI.
    - Excellent total frequency stability, critical for mission-critical applications.
    - Ultra-low power consumption, enabling longer battery life in portable devices.
    - Instant sample availability through Time Machine II and field programmable oscillators for rapid prototyping.
    Application Scenarios and Usage Recommendations
    The SiT1618 finds application in several demanding environments such as:
    - Industrial sensors requiring precise timing.
    - Motor servos and outdoor networking equipment exposed to varying temperatures.
    - Medical video cameras and asset tracking systems demanding both stability and compactness.
    Usage Tips:
    - Ensure a pull-up resistor (≤10 kΩ) is used when the OE/ST/NC pin is not externally driven.
    - Always connect a capacitor ≥0.1 µF between VDD and GND for proper functionality.
    Compatibility and Support
    The SiT1618 is fully compatible with existing systems adhering to industry standards. SiTime provides comprehensive support including technical documentation, software tools like the Time Machine II, and field programmable options for customized solutions.
    Common Issues and Solutions
    - Problem: Insufficient rise/fall times leading to jitter.
    - Solution: Increase drive strength by selecting appropriate settings from the provided tables.
    - Problem: Unexpected power drain during OE mode.
    - Solution: Verify correct implementation of OE pin configurations and ensure compliance with recommended pull-up resistors.
    Summary and Recommendation
    The SiT1618 is a premium choice for applications demanding high frequency accuracy, robust performance, and long-term reliability. With its extensive configuration options and proven compatibility, it remains a strong contender in the oscillator market. Highly recommended for industrial and automotive projects requiring precision timing under challenging environmental conditions.

    This article provides a comprehensive overview of the SiT1618 oscillator, highlighting its versatility and competitive edge in the electronic components market.

SiT1618AA-38-33S-40.000000参数

参数
最大电源电流 -
频率稳定性 ±30ppm
扩频带宽 -
频率 40MHz
最大工作电压 3.63V
最小工作电压 2.97V
输出格式 LVCMOS|LVTTL
负载电容 15pF
通用封装 QFN
安装方式 贴片安装

SiT1618AA-38-33S-40.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-38-33S-40.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-38-33S-40.000000 SiT1618AA-38-33S-40.000000数据手册

SiT1618AA-38-33S-40.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693