处理中...

首页  >  产品百科  >  SiT1618AA-82-25S-19.660800

SiT1618AA-82-25S-19.660800

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 2.75V 15pF ±25ppm 19.6608MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-82-25S-19.660800
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-82-25S-19.660800

SiT1618AA-82-25S-19.660800概述

    Product Introduction
    The SiT1618, developed by SiTime Corporation, is a high-performance, high-temperature standard frequency oscillator designed for demanding industrial, medical, automotive, and avionics applications. It offers precise frequency generation across 33 standard frequencies ranging from 7.3728 MHz to 48 MHz. Key features include excellent frequency stability, wide operating temperature ranges, low power consumption, and compatibility with industry-standard packages. With its robust design and comprehensive technical capabilities, the SiT1618 is particularly suited for environments where precision timing and reliability are critical.
    Primary Applications:
    - Industrial Sensors
    - PLC (Programmable Logic Controllers)
    - Motor Servos
    - Outdoor Networking Equipment
    - Medical Video Cameras
    - Asset Tracking Systems
    Technical Parameters
    Below is a concise summary of the technical specifications of the SiT1618:
    | Parameter | Min | Typ | Max | Unit | Conditions |
    |
    | Frequency Range | - | - | - | MHz | 33 standard frequencies between 7.3728 MHz and 48 MHz |
    | Frequency Stability | -20 | ±20 | +20 | ppm | Includes initial tolerance, 1st-year aging, temperature variations, rated voltage, and load. |
    | Operating Temperature | -40 | +125 | °C | Automotive-grade |
    | Supply Voltage | 1.62 | 3.3 | 3.63 | V
    | Current Consumption | - | 3.4 | 4.5 | mA | No load condition, Vdd = 1.8V to 3.3V |
    | Jitter (RMS Period) | - | 1.6 | 2.5 | ps | f = 20 MHz, Vdd = 2.5V to 3.3V |
    | Pin Configurations | OE/ST/NC| GND | OUT | VDD | See Figure 1 for pin assignments |
    | Compliance | RoHS, REACH | Pb-free | Halogen-free | Antimony-free |
    Product Features and Advantages
    The SiT1618 oscillator stands out with several key features:
    1. Wide Frequency Range: Offers 33 pre-defined standard frequencies, providing flexibility for various applications.
    2. Superior Frequency Stability: Total frequency stability as low as ±20 ppm ensures consistent performance under varying conditions.
    3. Wide Operating Temperature Range: Operates reliably from -40°C to 125°C, making it suitable for harsh environments.
    4. Low Power Consumption: Typical power consumption is only 3.4 mA at 1.8V, ensuring energy-efficient operation.
    5. Versatile Output Compatibility: Supports both LVCMOS and LVTTL outputs, offering compatibility with most digital systems.
    6. Industry-Standard Packages: Available in multiple form factors (e.g., 2.0 x 1.6, 2.5 x 2.0, etc.), simplifying integration into existing designs.
    7. Field Programmability: Supports custom programming via Time Machine II and field programmable oscillators, enabling rapid prototyping.
    8. Environmental Compliance: Fully compliant with RoHS, REACH, Pb-free, Halogen-free, and Antimony-free standards.
    Application Cases and Usage Recommendations
    The SiT1618 is well-suited for applications requiring high precision and reliability, such as:
    1. Industrial Sensors: The stable frequency generation and wide temperature range make it ideal for sensors operating in extreme environ

SiT1618AA-82-25S-19.660800参数

参数
扩频带宽 -
频率 19.6608MHz
最大工作电压 2.75V
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±25ppm
通用封装 QFN
安装方式 贴片安装

SiT1618AA-82-25S-19.660800厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-82-25S-19.660800数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-82-25S-19.660800 SiT1618AA-82-25S-19.660800数据手册

SiT1618AA-82-25S-19.660800封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693