处理中...

首页  >  产品百科  >  SiT1618AE-33-33N-24.560000

SiT1618AE-33-33N-24.560000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.97V 3.63V 15pF ±50ppm 24.56MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-33-33N-24.560000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-33-33N-24.560000

SiT1618AE-33-33N-24.560000概述

    Product Introduction
    The SiT1618, produced by SiTime Corporation, is a high-performance, high-temperature standard frequency oscillator designed for demanding industrial, medical, automotive, avionics, and other applications where temperature stability and reliability are critical. The device offers a range of 33 standard frequencies between 7.3728 MHz and 48 MHz, with a supply voltage compatibility of 1.8V to 3.3V, making it ideal for modern electronic systems that require precision timing solutions across various environmental conditions.
    Technical Parameters
    The SiT1618 boasts excellent total frequency stability, ranging from ±20 ppm to ±50 ppm, depending on specific conditions such as temperature variations, rated power supply voltage, and load. It operates within a broad temperature range, supporting -40°C to 125°C, with an optional -55°C range. Its current consumption is remarkably low, typically at 3.4 mA at 1.8V, with additional low-power options for standby modes. The device is compatible with LVCMOS/LVTTL outputs and complies with industry standards for package sizes (2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, 7.0 x 5.0 mm).
    Product Features and Advantages
    The SiT1618 distinguishes itself with features such as instant sample availability via Time Machine II, enabling rapid prototyping and customization. It supports programmable drive strength, allowing users to optimize rise/fall times and EMI characteristics based on specific application needs. Its robust design ensures compliance with RoHS and REACH standards, being Pb-free, Halogen-free, and Antimony-free. The oscillator is particularly suited for applications requiring stringent quality and environmental considerations, such as industrial sensors, motor servos, and outdoor networking equipment.
    Application Cases and Usage Recommendations
    The SiT1618 is versatile and can be integrated into numerous systems, including medical video cameras, asset tracking systems, and telecommunications infrastructure. In industrial sensors, the oscillator's high temperature stability ensures reliable performance in harsh environments. Users are advised to follow the recommended pin configurations and ensure adequate decoupling capacitors (≥0.1 µF) between Vdd and GND to maximize functionality and minimize potential issues.
    Compatibility and Support
    The SiT1618 is compatible with standard LVCMOS/LVTTL interfaces and operates seamlessly in various package formats. SiTime Corporation provides comprehensive technical support and resources, including documentation and programming tools like the Time Machine II. This ensures ease of integration and maintenance for end-users and manufacturers alike.
    Common Issues and Solutions
    Users may encounter challenges such as incorrect rise/fall times or unexpected current consumption. To address these, users should verify the correct drive strength settings based on the capacitive load requirements. Additionally, ensuring appropriate voltage levels and adherence to recommended operating conditions can mitigate many potential issues. SiTime's application notes offer detailed guidance on troubleshooting and optimizing performance.
    Conclusion and Recommendation
    The SiT1618 stands out as a premium choice for high-stability, high-temperature oscillators, offering unparalleled flexibility and reliability. Its comprehensive feature set, combined with robust performance across diverse conditions, makes it an ideal solution for critical applications. We highly recommend the SiT1618 for projects requiring precise timing and environmental resilience, ensuring optimal system performance and longevity.
    Final Recommendation: Highly Recommended.

SiT1618AE-33-33N-24.560000参数

参数
最小工作电压 2.97V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±50ppm
扩频带宽 -
频率 24.56MHz
最大工作电压 3.63V
通用封装 QFN
安装方式 贴片安装

SiT1618AE-33-33N-24.560000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-33-33N-24.560000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-33-33N-24.560000 SiT1618AE-33-33N-24.560000数据手册

SiT1618AE-33-33N-24.560000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693