处理中...

首页  >  产品百科  >  SiT8008AI-72-33S-7.372800D

SiT8008AI-72-33S-7.372800D

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 2.97V 3.63V 15pF ±25ppm 7.3728MHz
供应商型号: 10A-SIT8008AI-72-33S-7.372800D
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT8008AI-72-33S-7.372800D

SiT8008AI-72-33S-7.372800D概述

    SiT8008 Low Power Programmable Oscillator
    Product Introduction
    The SiT8008 from SiTime Corporation is a programmable oscillator that offers precision timing solutions for various electronic applications. Designed to provide reliable performance across a wide range of operating conditions, it supports any frequency between 1 MHz and 110 MHz with accuracy to six decimal places. This oscillator is ideal for high-speed serial communication protocols like USB, SATA, SAS, Firewire, and Ethernet, ensuring seamless integration into modern systems.
    Key applications include digital still cameras (DSC), digital video cameras (DVC), digital video recorders (DVR), IP cameras, tablets, e-books, solid-state drives (SSD), and optical network devices such as GPON and EPON.
    Technical Parameters
    Below is a concise summary of the critical technical specifications for the SiT8008:
    | Parameter | Min. | Typ. | Max. | Units | Conditions |
    |
    | Frequency Range 1 | 110 | MHz | - |
    | Supply Voltage | 1.62 | 1.8 | 3.63 | V | - |
    | Typical Current Consumption 3.6 mA | No load condition |
    | Frequency Stability | ±20 | ±25 | ±50 | PPM | Inclusive of initial tolerance, aging, etc. |
    | Operating Temperature Range | -40 85 | °C | Industrial grade |
    | Output Drive Strength | Adjustable - | Programmable for various outputs |
    Other notable parameters include RMS phase jitter (random) as low as 0.5 ps, duty cycle between 45% and 55%, and output rise/fall times ranging from 1 to 2 ns depending on supply voltage.
    Product Features and Advantages
    1. Precision Programming: The SiT8008 supports programmable frequencies accurate to six decimal places, enabling customization based on user requirements.
    2. Versatile Compatibility: With multiple output drive strengths and programmable functions, the oscillator can adapt to different load conditions and applications.
    3. Enhanced Performance: Excellent total frequency stability ensures minimal drift over temperature and power supply changes.
    4. Industry Standards: Supports LVCMOS/HCMOS output compatibility and meets RoHS, REACH, and Pb-free compliance standards.
    5. Advanced Control Options: Offers features like OE (Output Enable) and ST (Standby), allowing dynamic control of output states.
    These attributes make the SiT8008 highly competitive in markets requiring stable, efficient, and customizable timing solutions.
    Application Case Studies and Usage Recommendations
    The SiT8008 excels in environments demanding precise timing and high-speed data transmission. For example:
    - Consumer Electronics: Tablet and e-book applications benefit from its small footprint and extended temperature range.
    - Enterprise Networking: Devices such as switches and routers rely on its low jitter characteristics to ensure error-free packet forwarding.
    - Storage Solutions: The low power consumption and industrial-grade temperature support are well-suited for SSD and GPON devices.
    Recommendations: To optimize performance, users should adhere to the recommended circuit design principles, including placing a 0.1 µF capacitor between Vdd and GND and ensuring proper pull-up resistors in noisy environments.
    Compatibility and Support
    The SiT8008 is designed for compatibility with a variety of motherboards and PCB layouts. It supports different footprints, including 2.0 x 1.6 mm, 2.5 x 2.0 mm, and larger sizes up to 7.0 x 5.0 mm. SiTime offers robust support through detailed application notes and tools such as the Time Machi

SiT8008AI-72-33S-7.372800D参数

参数
负载电容 15pF
最大电源电流 -
频率稳定性 ±25ppm
扩频带宽 -
频率 7.3728MHz
最大工作电压 3.63V
最小工作电压 2.97V
输出格式 HCMOS|LVCMOS

SiT8008AI-72-33S-7.372800D厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT8008AI-72-33S-7.372800D数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT8008AI-72-33S-7.372800D SiT8008AI-72-33S-7.372800D数据手册

SiT8008AI-72-33S-7.372800D封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.445
100+ ¥ 4.56
1000+ ¥ 3.99
4000+ ¥ 3.819
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693