处理中...

首页  >  产品百科  >  SIT8008AI-33-33S-8.000000Y

SIT8008AI-33-33S-8.000000Y

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 2.97V 3.63V 15pF ±50ppm 8MHz
供应商型号: 10A-SIT8008AI-33-33S-8.000000Y
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SIT8008AI-33-33S-8.000000Y

SIT8008AI-33-33S-8.000000Y概述

    SiT8008 Low Power Programmable Oscillator
    Product Introduction
    The SiT8008 is a programmable oscillator designed to meet the needs of modern electronics requiring precise timing solutions. It offers flexibility in terms of frequency, stability, and power consumption, making it ideal for various applications such as digital still cameras (DSC), digital video cameras (DVC), digital video recorders (DVR), IP cameras, tablets, e-books, solid-state drives (SSD), GPON/EPON systems, among others. The SiT8008 operates within a broad temperature range (-40°C to 85°C) and supports high-speed serial protocols like USB, SATA, SAS, Firewire, and Ethernet (100M/1G/10G).
    Technical Parameters
    | Parameter | Minimum | Typical | Maximum | Unit | Condition |
    |
    | Frequency Range | 1 110 | MHz
    | Frequency Stability | -20 +20 | PPM | Inclusive of initial tolerance, aging, temp, voltage, load |
    | Supply Voltage | 1.62 | 1.8 | 3.63 | V | Recommended contact for 1.5V support |
    | Current Consumption (No Load) | - | 3.6 | 4.5 | mA | f = 20 MHz |
    | OE Disable Current | - | - | 4 | mA | Vdd = 2.5V to 3.3V |
    | Standby Current | - | 0.6 | 1.3 | µA | ST = GND |
    | LVCMOS Output Characteristics | Duty Cycle | 45–55 | - | %
    | Startup Time | - | - | 5 | ms | Measured from Vdd reaching min value |
    | Enable/Disable Time | - | - | 130 | ns | f = 110 MHz |
    Product Features and Advantages
    The SiT8008 offers several unique features:
    - Precision Frequency Control: Capable of generating any frequency between 1 MHz and 110 MHz with six decimal place accuracy.
    - Outstanding Stability: Offers frequency stability as low as ±20 PPM, ensuring reliable performance across different environmental conditions.
    - Energy Efficiency: Consumes minimal power (3.6 mA typical), ideal for battery-operated devices.
    - Programmable Drive Strength: Allows optimization of jitter, EMI reduction, or driving larger capacitive loads.
    - Compatibility: Supports standard LVCMOS/HCMOS outputs and industry-standard package sizes.
    - Environmental Compliance: Compliant with Pb-free, RoHS, and REACH standards.
    Application Case Studies and Usage Recommendations
    The SiT8008 is versatile and finds application in numerous sectors including consumer electronics, networking, storage solutions, and surveillance systems. For instance, in IP camera systems, its ability to generate stable clock signals ensures smooth video streaming without distortion. Users should ensure proper decoupling capacitance (0.1 µF) between Vdd and GND to enhance stability.
    In tablet PCs, where thermal management is critical, selecting appropriate drive strengths can help mitigate overheating issues by slowing down clock transitions. Always refer to the provided drive strength selection tables when configuring the device for specific applications.
    Compatibility and Support
    The SiT8008 is compatible with most standard PCB designs due to its compact dimensions and adherence to industrial packaging norms. SiTime provides comprehensive technical support via their website and support team, facilitating quick troubleshooting and integration into new projects.
    Common Issues and Solutions
    - Issue: High Current Consumption
    - Solution: E

SIT8008AI-33-33S-8.000000Y参数

参数
输出格式 HCMOS|LVCMOS
负载电容 15pF
最大电源电流 -
频率稳定性 ±50ppm
扩频带宽 -
频率 8MHz
最大工作电压 3.63V
最小工作电压 2.97V

SIT8008AI-33-33S-8.000000Y厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SIT8008AI-33-33S-8.000000Y数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SIT8008AI-33-33S-8.000000Y SIT8008AI-33-33S-8.000000Y数据手册

SIT8008AI-33-33S-8.000000Y封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.445
100+ ¥ 4.56
1000+ ¥ 3.99
4000+ ¥ 3.819
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693