处理中...

首页  >  产品百科  >  SIT8008AC-73-33E-20.000000

SIT8008AC-73-33E-20.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 2.97V 3.63V 15pF ±50ppm 20MHz
供应商型号: 10A-SIT8008AC-73-33E-20.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SIT8008AC-73-33E-20.000000

SIT8008AC-73-33E-20.000000概述

    Smart Timing Choice™ SiT8008: Low Power Programmable Oscillator
    Product Introduction
    The SiT8008, manufactured by SiTime Corporation, is a low-power programmable oscillator designed to deliver highly stable timing solutions across various applications. This product supports frequency customization, allowing any frequency between 1 MHz and 110 MHz with precision up to six decimal places. The SiT8008 is particularly suitable for demanding applications such as Digital Still Cameras (DSC), Digital Video Cameras (DVC), digital video recorders (DVR), internet protocol cameras (IP CAM), tablets, e-books, solid-state drives (SSD), GPON, EPON, and more. It operates effectively in extended commercial (-20°C to +70°C) and industrial (-40°C to +85°C) temperature ranges, making it ideal for high-speed serial protocols including USB, SATA, SAS, Firewire, and Ethernet.
    Technical Parameters
    The SiT8008 boasts impressive technical capabilities:
    - Frequency Range: 1 to 110 MHz
    - Frequency Stability: ±20 PPM inclusive of initial tolerance, 1st year aging, and variations due to temperature, rated voltage, and load.
    - Operational Temperatures: -40°C to +85°C
    - Supply Voltage: 1.8V, 2.5V, 2.8V, 3.0V, 3.3V, or 2.25V to 3.63V
    - Power Consumption: Typically 3.6 mA at 2.8V, 20 MHz, with standby current down to 0.6 μA.
    - Drive Strength: Programmable options for optimized jitter performance, system EMI reduction, and capacitive load handling.
    - Output Compatibility: Compatible with LVCMOS/HCMOS standards.
    - Package Sizes: 2.0x1.6 mm², 2.5x2.0 mm², 3.2x2.5 mm², 5.0x3.2 mm², and 7.0x5.0 mm².
    Additional specifications include excellent jitter performance, robust thermal considerations, and industry-standard compliance with Pb-free, RoHS, and REACH regulations.
    Key Features and Advantages
    1. Precision Customization: Frequency tuning with six-decimal accuracy enhances application-specific optimization.
    2. Adaptable Environment: Operates reliably under extreme conditions, making it suitable for harsh environments.
    3. Energy Efficiency: Low power consumption reduces overall system energy usage.
    4. Programmable Drive Strength: Allows users to tailor rise/fall times for optimal system performance, reducing EMI and improving jitter resilience.
    5. Compliance and Support: Fully RoHS/REACH compliant and supported by Time Machine II, enabling instant sampling and field programming.
    These features position the SiT8008 as a competitive choice in timing-critical applications requiring flexibility, reliability, and precision.
    Application Case Studies and Usage Recommendations
    - DSC/DVC/DVR: The precise frequency and low power consumption make the SiT8008 ideal for high-definition video capture and storage.
    - IP Cameras: The robust temperature range and high-frequency stability ensure consistent performance even in varying environmental conditions.
    - SSD Storage: Optimized for SATA and PCIe applications, the SiT8008 enhances data transfer speeds and reduces latency.
    Usage Tips:
    - When selecting the correct drive strength, consider balancing rise/fall times with EMI reduction and load capacity.
    - Implement a 0.1 µF decoupling capacitor between Vdd and GND to ensure stable operation.
    - Optimize thermal management for prolonged use in extreme environments.
    Compatibility and Support
    The SiT8008 is fully compatible with standard PCB designs and integrates seamlessly with other electronic components. SiTime offers comprehensive support, including technical documentation, software tools like Time Machine II, and customizable programming options for rapid prototyping.
    Common Issues and Solutions
    | Issue | Solution |

    | Insufficient rise/fall time | Increase drive strength to achieve faster edge rates. |
    | High EMI in ce

SIT8008AC-73-33E-20.000000参数

参数
最大工作电压 3.63V
最小工作电压 2.97V
输出格式 HCMOS|LVCMOS
负载电容 15pF
最大电源电流 -
频率稳定性 ±50ppm
扩频带宽 -
频率 20MHz

SIT8008AC-73-33E-20.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SIT8008AC-73-33E-20.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SIT8008AC-73-33E-20.000000 SIT8008AC-73-33E-20.000000数据手册

SIT8008AC-73-33E-20.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.445
100+ ¥ 4.56
1000+ ¥ 3.99
4000+ ¥ 3.819
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693