处理中...

首页  >  产品百科  >  SiT1618AA-22-33E-14.318180

SiT1618AA-22-33E-14.318180

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.97V 3.63V 15pF ±25ppm 14.31818MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-22-33E-14.318180
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-22-33E-14.318180

SiT1618AA-22-33E-14.318180概述

    SiT1618 Standard Frequency, High Temperature Oscillator: A Comprehensive Overview
    Product Introduction
    The SiT1618 is a highly versatile standard frequency, high-temperature oscillator developed by SiTime Corporation. Designed for demanding industrial, medical, automotive, and avionics applications, this oscillator provides exceptional performance in environments where reliability and precision are paramount. It supports 33 standard frequencies ranging from 7.3728 MHz to 48 MHz, making it suitable for a wide array of electronic systems.
    Key Features:
    - Support for multiple supply voltages: 1.8V, 2.5V to 3.3V.
    - Operating temperature range: -40°C to 125°C (with an option for -55°C).
    - Excellent total frequency stability as low as ±20 ppm.
    - Low power consumption: 3.4 mA typical at 1.8V.
    - Compatible output levels: LVCMOS/LVTTL.
    - Industry-standard package options including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm².
    - Instant sampling capabilities with Time Machine II and field programmable oscillators.
    - Compliant with RoHS, REACH, Pb-free, Halogen-free, and Antimony-free standards.

    Applications:
    The SiT1618 is ideal for industrial sensors, PLCs, motor servos, outdoor networking equipment, medical video cameras, asset tracking systems, and similar applications requiring precise timing solutions.
    Technical Parameters
    The technical specifications of the SiT1618 are summarized below:
    | Parameter | Min. | Typical | Max. | Units |

    | Frequency Range | MHz |
    | Output Frequency Range | 7.3728 48 | MHz |
    | Frequency Stability and Aging | ppm |
    | Frequency Stability | -20 | +20 ppm |
    | Operating Temperature Range | °C |
    | Operating Temperature Range | -40 | +125 °C |
    | Supply Voltage and Current Consumption|
    | Supply Voltage | 1.62 | 1.8 | 3.63 | V |
    | Current Consumption 3.4 mA |
    | OE Disable Current 3.8 | 4.1 | mA |
    | Standby Current 0.6 | 3.5 | μA |
    | LVCMOS Output Characteristics|
    | Duty Cycle | 45 | 55 % |
    | Rise/Fall Time 1.0 | 2.5 | ns |
    Product Features and Advantages
    The SiT1618 excels in several critical areas:
    1. Precision and Stability: With frequency stability as low as ±20 ppm, it ensures consistent performance across varying conditions.
    2. Low Power Consumption: The typical power consumption at 1.8V is just 3.4 mA, contributing to energy efficiency in battery-powered devices.
    3. Wide Operating Temperature Range: The ability to operate from -40°C to 125°C makes it suitable for harsh environmental conditions.
    4. Flexible Packaging Options: Compatibility with multiple industry-standard packages allows seamless integration into various designs.
    5. Field Programmability: Supports instant sample availability via Time Machine II and field programmable oscillators.
    6. Environmental Compliance: RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliance aligns with modern environmental standards.
    These advantages make the SiT1618 a strong competitor in markets demanding robust, reliable timing solutions.
    Application Case Studies and Usage Recommendations
    The SiT1618 finds application in diverse sectors such as:
    - Industrial Sensors: Ensures accurate timing for sensor data acquisition.
    - Medical Equipment: Reliable operation in MRI machines and other high-precision medical tools.
    - Automotive Electronics: Provides stable timing in automotive networking equipment subjected to extreme temperatures.

SiT1618AA-22-33E-14.318180参数

参数
最大电源电流 -
频率稳定性 ±25ppm
扩频带宽 -
频率 14.31818MHz
最大工作电压 3.63V
最小工作电压 2.97V
输出格式 LVCMOS|LVTTL
负载电容 15pF
通用封装 QFN
安装方式 贴片安装

SiT1618AA-22-33E-14.318180厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-22-33E-14.318180数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-22-33E-14.318180 SiT1618AA-22-33E-14.318180数据手册

SiT1618AA-22-33E-14.318180封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 20.8
35+ ¥ 18.392
100+ ¥ 16.53
500+ ¥ 15.732
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 104
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693