处理中...

首页  >  产品百科  >  SiT1618AE-28-18S-33.000000

SiT1618AE-28-18S-33.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 1.62V 1.98V 15pF ±30ppm 33MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-28-18S-33.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-28-18S-33.000000

SiT1618AE-28-18S-33.000000概述

    Product Introduction
    The SiT1618 is a standard frequency, high-temperature oscillator designed by SiTime Corporation, offering excellent stability, reliability, and flexibility for industrial, medical, automotive, and avionics applications. This product supports 33 standard frequencies ranging from 7.3728 MHz to 48 MHz, making it highly versatile for various timing requirements. With its robust design and advanced features, the SiT1618 excels in environments where precision, durability, and low power consumption are critical.
    Applications:
    - Industrial sensors
    - Programmable Logic Controllers (PLCs)
    - Motor servos
    - Outdoor networking equipment
    - Medical video cameras
    - Asset tracking systems
    Technical Parameters
    The SiT1618 delivers exceptional performance across a wide range of operating conditions. Below are its key technical specifications:
    | Parameters | Symbol | Min. | Typ. | Max. | Unit | Conditions |
    ||
    | Frequency Range | f | MHz | 7.3728 – 48 MHz |
    | Frequency Stability | Fstab | -50 | +50 ppm | Inclusive of initial tolerance, aging, and environmental variations |
    | Operating Temperature Range | Tuse | -40 +125 | °C | Extended industrial to automotive grade |
    | Supply Voltage | Vdd | 1.62 | 1.8 | 3.63 | V | Compatible with multiple voltages |
    | Current Consumption (no load) | Idd 3.4 | 4.5 | mA | f = 20 MHz, Vdd = 1.8V |
    | Standby Current | Istd 0.6 | 3.5 | µA | Vdd = 1.8V, Output weakly pulled down |
    | LVCMOS/LVTTL Compatibility Outputs fully compatible |
    Product Features and Advantages
    The SiT1618 stands out with its innovative features, making it ideal for demanding applications:
    1. Wide Frequency Range: Supports 33 predefined frequencies tailored to various system designs.
    2. Enhanced Stability: Offers total frequency stability as low as ±20 ppm, ensuring precision even under extreme conditions.
    3. Low Power Consumption: Consumes just 3.4 mA at 1.8V, ideal for battery-powered or energy-constrained systems.
    4. Flexible Operation Modes: Supports OE (Output Enable), ST (Standby), and NC (No Connect) configurations for dynamic power management.
    5. Industry-Standard Packaging: Available in 2.0 x 1.6 mm² to 7.0 x 5.0 mm² packages for easy integration.
    6. Field Programmable Oscillators: Instant samples via Time Machine II allow rapid prototyping and customization.
    7. Environmental Compliance: Fully RoHS/REACH compliant, Pb-free, halogen-free, and antimony-free.
    Application Cases and Usage Suggestions
    Application Case 1: Industrial Sensors
    The SiT1618's ability to withstand temperatures up to 125°C makes it suitable for harsh industrial environments. Use the ST mode to minimize power consumption when the sensor is idle, optimizing battery life.
    Usage Suggestion:
    Configure the oscillator with OE/ST pins to enable/disable output dynamically. Ensure proper decoupling capacitance (≥0.1 µF) between Vdd and GND to stabilize power supply.
    Application Case 2: Medical Video Cameras
    In medical imaging systems, the SiT1618 ensures stable video synchronization acros

SiT1618AE-28-18S-33.000000参数

参数
扩频带宽 -
频率 33MHz
最大工作电压 1.98V
最小工作电压 1.62V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±30ppm
通用封装 QFN
安装方式 贴片安装

SiT1618AE-28-18S-33.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-28-18S-33.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-28-18S-33.000000 SiT1618AE-28-18S-33.000000数据手册

SiT1618AE-28-18S-33.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 19.5
35+ ¥ 17.182
100+ ¥ 15.39
500+ ¥ 14.592
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 97.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693