处理中...

首页  >  产品百科  >  SiT1618AE-33-XXN-14.318180

SiT1618AE-33-XXN-14.318180

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 3.63V 15pF ±50ppm 14.31818MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-33-XXN-14.318180
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-33-XXN-14.318180

SiT1618AE-33-XXN-14.318180概述

    # SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a high-temperature oscillator designed to meet the demanding requirements of industrial, medical, automotive, and avionics applications. It offers precise frequency generation, excellent stability, and low power consumption. This oscillator supports 33 standard frequencies ranging from 7.3728 MHz to 48 MHz, making it suitable for various electronic designs. Its operating temperature ranges from -40°C to 125°C, ensuring reliability in harsh environments.
    Key features include:
    - Standard Frequencies: 33 options from 7.3728 MHz to 48 MHz.
    - Supply Voltage: Operates with voltages between 1.8V and 3.3V.
    - Stability: Total frequency stability as low as ±20 ppm.
    - Power Consumption: Typically 3.4 mA at 1.8V.
    - Output Compatibility: Compatible with LVCMOS/LVTTL standards.
    - Packaging: Available in industry-standard dimensions such as 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm.
    Technical Parameters
    Below are the critical technical specifications extracted from the manual:
    | Parameter | Min | Typical | Max | Units |

    | Frequency Range | 7.3728 48 | MHz |
    | Frequency Stability | -20 | +20 ppm |
    | Operating Temp Range | -40 125 | °C |
    | Supply Voltage | 1.62 | 1.8 | 3.63 | V |
    | Current Consumption 3.4 mA (1.8V, 20 MHz)|
    | Standby Current 0.6 | 3.5 | µA |
    | Output Duty Cycle | 45 | 55 % |
    Additional details on rise/fall time, jitter, and drive strength are provided in the manual for further optimization based on specific application needs.
    Product Characteristics and Advantages
    The SiT1618 stands out due to its exceptional frequency stability and adaptability across different operating conditions. Key advantages include:
    - Wide Frequency Range: Catering to multiple design requirements without the need for additional components.
    - Robust Design: Capable of operating in extreme temperatures (-40°C to 125°C).
    - Energy Efficiency: Low power consumption makes it ideal for battery-powered devices.
    - Flexibility: Customizable via Time Machine II technology, enabling quick prototyping and customization.
    - Compliance: RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliance ensures environmental friendliness.
    These attributes make the SiT1618 highly competitive in industries requiring reliable timing solutions under challenging conditions.
    Application Scenarios and Usage Recommendations
    The SiT1618 is well-suited for a variety of applications including industrial sensors, PLC systems, motor servos, outdoor networking equipment, medical imaging cameras, asset tracking systems, and more. For instance, in industrial sensor networks, its ability to maintain accurate timing despite varying environmental conditions enhances overall system performance.
    Recommendations:
    - Use OE mode for applications needing dynamic control over clock signals.
    - Opt for ST mode when minimal power consumption is critical during idle periods.
    - Ensure proper grounding and decoupling by placing a 0.1 µF capacitor between Vdd and GND.
    Compatibility and Support
    SiT1618 is compatible with standard LVCMOS/LVTTL interfaces, facilitating easy integration into existing designs. SiTime provides comprehensive support, including programming tools like Time Machine II, ensuring seamless deployment and maintenance.
    Common Issues and Solutions
    Some common issues users might encounter include incorrect pin configuration or inadequate filtering. Recommended resolutions:
    - Verify correct usage of OE/ST/NC pins according to the application's needs.<

SiT1618AE-33-XXN-14.318180参数

参数
最大工作电压 3.63V
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±50ppm
扩频带宽 -
频率 14.31818MHz
通用封装 QFN
安装方式 贴片安装

SiT1618AE-33-XXN-14.318180厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-33-XXN-14.318180数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-33-XXN-14.318180 SiT1618AE-33-XXN-14.318180数据手册

SiT1618AE-33-XXN-14.318180封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693