处理中...

首页  >  产品百科  >  SiT1618AA-81-18S-14.745600

SiT1618AA-81-18S-14.745600

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 1.62V 1.98V 15pF ±20ppm 14.7456MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-81-18S-14.745600
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-81-18S-14.745600

SiT1618AA-81-18S-14.745600概述

    Product Introduction
    The SiT1618 is a high-performance, standard frequency oscillator designed for industrial, medical, automotive, and other demanding temperature applications. It features a wide range of standard frequencies, from 7.3728 MHz to 48 MHz, making it highly versatile for a variety of electronic designs. Key applications include industrial sensors, programmable logic controllers (PLCs), motor servos, outdoor networking equipment, medical video cameras, asset tracking systems, and more. The SiT1618 is engineered to maintain excellent total frequency stability as low as ±20 ppm and operates reliably across a wide temperature range, from -40°C to 125°C.
    Technical Parameters
    | Parameter | Minimum | Typical | Maximum | Units |

    | Frequency Range | MHz |
    | Frequency Stability | -20 | ±20 | +20 | ppm |
    | Operating Temperature | -40 +125 | °C |
    | Supply Voltage | 1.62 | 1.8 | 3.63 | V |
    | Current Consumption 3.4 mA |
    | OE Disable Current 4.1 | mA |
    | Standby Current 0.6 | 3.5 | μA |
    | Input High Voltage | 70% Vdd |
    | Input Low Voltage 30% | Vdd |
    | Duty Cycle | 45 | 50 | 55 | % |
    | Rise/Fall Time 1.0 | 3 | ns |
    Product Features and Advantages
    The SiT1618 offers several unique features and advantages:
    1. Wide Frequency Range: With 33 standard frequencies, it caters to diverse design requirements.
    2. Excellent Frequency Stability: Maintains stability as low as ±20 ppm, ensuring reliable performance.
    3. Low Power Consumption: Operates with typical current consumption of 3.4 mA at 1.8V.
    4. LVCMOS/LVTTL Compatibility: Ensures seamless integration with existing digital systems.
    5. Flexible Packaging: Available in various standard sizes to fit different board layouts.
    6. RoHS Compliant: Environmentally friendly design ensures compliance with global standards.
    7. Field Programmable: Customizable via the Time Machine II programmer for rapid prototyping.
    Application Case Studies and Usage Suggestions
    Case Study 1: Industrial Sensors
    SiT1618 is ideal for industrial sensors requiring precise timing in harsh environments. Its ability to operate from -40°C to 125°C ensures uninterrupted performance even under extreme conditions. Suggested usage involves connecting the output directly to microcontrollers to minimize jitter.
    Case Study 2: Medical Video Cameras
    In medical imaging, where video quality is paramount, the SiT1618’s low phase jitter (-0.5 to 0.8 ps) and high frequency stability are crucial. To optimize performance, consider reducing capacitive loading to enhance edge sharpness.
    Usage Tips:
    - Always place a 0.1 µF capacitor between Vdd and GND for stable power delivery.
    - Use a pull-up resistor (≤10 kΩ) if Pin 1 is not externally driven.
    - Monitor junction temperatures to avoid exceeding 135°C.
    Compatibility and Support
    The SiT1618 is compatible with most standard electronic systems due to its LVCMOS/LVTTL output compatibility. SiTime provides robust support, including technical documentation, application notes, and programming tools like the Time Machine II. Additionally, the device meets industry standards such as MIL-STD-883F and JESD22, ensuring durability and reliability.
    Common Issues and Solutions
    | Issue | Cause | Solution |
    |
    | High current consumption | Incorrect supply voltage | E

SiT1618AA-81-18S-14.745600参数

参数
频率稳定性 ±20ppm
扩频带宽 -
频率 14.7456MHz
最大工作电压 1.98V
最小工作电压 1.62V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
通用封装 QFN
安装方式 贴片安装

SiT1618AA-81-18S-14.745600厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-81-18S-14.745600数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-81-18S-14.745600 SiT1618AA-81-18S-14.745600数据手册

SiT1618AA-81-18S-14.745600封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693